CDE4803-H Digital Signage Display

Manufacturer Part Number
CDE4803-H
EAN/UPC
0766907825923,766907825923
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display:

Item Specifications
Screen Size (Active Area) 1054.08(H) x 592.92(V)
Aspect Ratio 16:9
Number of pixels 1920 (H) x 1080 (V)
Pixel pitch 0.549 (H) x 0.549 (V)
Displayable colors 1073.7M colors
Brightness (typical) 350 cd/m2
Contrast ratio (typical) 4000:1
Viewing angle 178 degrees

In/Out Terminals:

Item Specifications
Audio Input 3.5mm phone jack x 1 0.5V [rms] (Normal) / 2 Channel (L+R)
RS232C D-Sub Jack x 1 (9 pin) TXD + RXD (1:1)
HDMI Input HDMI Jack x 2
(Type A) (19 pin)
Digital RGB: TMDS (Video + Audio)
MAX: Video - 720p, 1080p, 1920 x 1080/60 Hz (WUXGA)
Audio - 48 KHz/ 2 Channel (L+R)
Supports LPCM only
VGA Input D-Sub Jack x 1
(15 pin)
Analog RGB: 0.7V [p-p] (75Ω), H/CS/V: TTL (2.2kΩ),
SOG: 1V [p-p] (75Ω)
MAX: 720p, 1080p, 1920 x 1080/60 Hz (WUXGA)
IR Output 3.5 mm jack x 1 IR signal output
HDBaseT RJ-45 Jack x 1
(8 pin)
HDBaseT video/Audio input

General:

Item Specifications
Power Supply AC 100 ~ 240V, 50 ~ 60Hz
Power Consumption (Max) 149 W
Power Consumption (typ.) 115 W
Power Consumption (Standby & Off) <0.5W (RS232 in active)
Dimensions (With Stand) [W x H x D] 1081.8 (W) x 663.1 (H) x 329.6 (D)
Dimensions (Without Stand) [W x H x D] 1081.8 (W) x 623.4 (H) x 59.9 (Rear Cover)/61.1 (Wall Mount)
Weight (With Stand) 13.39 Kg
Weight (Without Stand) 11.52 Kg
Gross Weight (Without Stand) 16.4 Kg

Environmental Condition:

Item Specifications
Temperature Operational 0°C to 40°C (Landscape)
Storage -20°C to 60°C
Humidity Operational 20 ~ 80% RH (No condensation)
Storage 5 ~ 95% RH (No condensation)
Altitude Operational 0 ~ 3,000 m
Storage / Shipment 0 ~ 9,000 m