LS820 Laser Projector

Delivering incredible color accuracy and stunning, razor-sharp images, the ViewSonic® LS820 laser projector is the ideal ultra-short throw projector for the high-end home theater. With a 0.25 ultra-short throw ratio, this projector can be placed on your home entertainment stand, just inches away from a wall or screen, and project an immersive 100” image. And with stunning 1080p resolution and Rec. 709 color accuracy, this projector delivers an amazing cinema-like experience. Utilizing the latest laser light technology, the LS820 is virtually maintenance-free, allowing you to enjoy long hours of movies or extensive gaming sessions. The LS820 also features a hidden PortAll™ compartment which accommodates additional accessories such as a wireless streaming device, or PC stick. Powered by SuperColor™ technology for true-to-life images, and SonicExpert™ technology for incredibly clear sound, the LS820 delivers an immersive audiovisual performance for any home theater.

Manufacturer Part Number
LS820
EAN/UPC
0766907847512,766907847512
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

1920 x 1080

Throw Ratio

0.25

Throw Distance

N/A

Brightness (ANSI Lumens)

3,500

Full Specifications

Display

Throw Ratio

0.25

Type

Laser

Keystone

HV (Auto V) + 4 Corner

Light Source (watt)

390

Light Source Life, Normal (hours)

15000

Light Source Life, Dynamic Eco-Mode (hours)

20000

Brightness (ANSI Lumens)

3,500

Resolution

1920 x 1080

Dynamic Contrast Ratio

100,000:1

Resolution Type

1080p

Connector

USB 2.0 Type A

1

Ethernet LAN (RJ45)

1

3.5mm Audio Out

1

3.5mm Audio In

1

HDMI

1

HDMI MHL

1

VGA In

2

VGA Out

1

Composite RCA Video In

1

Component RCA

1

S-Video In

1

Mini USB

1

Micro USB

1

Audio

Internal Speakers

10W (x2)