LS810 Laser Projector

Featuring 1280x800 WXGA resolution and 5,200 lumens of brightness, the ViewSonic® LS810 Laser Projector is the ideal solution for modern business and education environments. Designed with a laser phosphor light source lasting up to 20,000 hours, this projector delivers long-term, virtually maintenance-free usage for any boardroom or classroom. With its 0.25 ultra-short throw ratio, HV keystoning and 4 corner adjustments, the LS810 makes installation a hassle-free experience. What’s more, the ultra-short throw ratio allows you to place the projector just inches away from a wall or screen to give you a huge image for less cost than a comparably sized display. The LS810 also features a hidden PortAll™ compartment which accommodates additional accessories such as a wireless streaming device, or PC stick. Powered by SuperColor™ technology for true-to-life images, and SonicExpert™ technology for incredibly clear sound, the LS810 delivers an immersive audiovisual performance.

Manufacturer Part Number
LS810
EAN/UPC
0766907847413,766907847413
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Resolution

1280 x 800

Throw Ratio

0.25

Throw Distance

N/A

Brightness (ANSI Lumens)

5,200

Full Specifications

Display

Throw Ratio

0.25

Type

Laser

Keystone

HV (Auto V) + 4 Corner

Light Source (watt)

390

Light Source Life, Normal (hours)

15000

Light Source Life, Dynamic Eco-Mode (hours)

20000

Brightness (ANSI Lumens)

5,200

Resolution

1280 x 800

Dynamic Contrast Ratio

100000:1

Resolution Type

WXGA

Connector

USB 2.0 Type A

1

Ethernet LAN (RJ45)

1

3.5mm Audio Out

1

3.5mm Audio In

1

HDMI

1

HDMI MHL

1

VGA In

2

VGA Out

1

Composite RCA Video In

1

Component RCA

1

S-Video In

1

Mini USB

1

Micro USB

1

Audio

Internal Speakers

10W (x2)