VP229HA Widescreen LCD Monitor

ASUS VP229HA Ultra-low Blue Light Monitor - 21.5" FHD (1920x1080), 178° Wide Viewing Angle, Speakers, Flicker free

  • 21.5” Full HD (1920x1080) LED backlight display with 178°wide viewing angle panel
  • ASUS-exclusive SplendidPlus, VividPixel and 3000:1 contrast ratio ensure better image quality
  • Robust connectivity including HDMI and D-Sub. Built-in 1.5-Watt stereo speakers
  • The TÜV Rheinland-certified ASUS Flicker-Free and Low Blue Light technologies

Manufacturer Part Number
VP229HA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 21.5"(54.6cm) 16:9
True Resolution : 1920x1080
Display Surface Non-glare
Pixel Pitch : 0.248mm
Brightness(Max) : 250 cd/㎡
Contrast Ratio (Max) : 3000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 1.5W x 2 Stereo RMS

Convenient Hotkey

Blue Light Filter 
Brightness Adjustment
Input Selection

I/O Ports

Signal Input : HDMI, D-Sub
PC Audio Input : 3.5mm Mini-Jack 
AV Audio Input : HDMI

Signal Frequency

Analog Signal Frequency : 24~83 KHz(H)/ 50~75 Hz(V)
Digital Signal Frequency : 24~83 KHz(H)/ 50~75 Hz(V)

Power Consumption

Power On : <21.1W (Based on EnergyStar 6.0)
Power Saving/Off : <0.5W
100-240V, 50/60Hz

Mechanical Design

Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD): 513x373x199.4mm
Phys. Dimension without Stand(WxHxD): 513x309x52.1mm(For VESA Wall Mount)
Box Dimension(WxHxD):565x440x123 mm

Weight

Net Weight (Esti.): 3.5kg
Gross Weight (Esti.): 5.3kg

Accessories

VGA cable
Audio cable
Power cord 
Quick start guide
HDMI cable (Optional)
Warranty Card

Compliance and Standards

Energy Star®, BSMI, CB, CCC, CE, CEL level 1, CU, ErP, FCC, J-MOSS, PSB, PSE, RoHS, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , TUV Low Blue Light