The MR2208G Universal Glass-Top Monitor Riser not only frees up valuable space on your desk, table or workstation, it does so with chic, contemporary style that fits perfectly into any home or office décor. By placing your monitor three inches above the surface, the MR2208G also helps ease eye and neck strain. The extra-large 8 x 22-inch tempered glass platform supports up to 40 pounds, making it also ideal for laptops, printers, fax machines and small televisions. Brushed aluminum legs with rubber feet secure the riser on smooth surfaces. A keyboard can fit easily beneath the glass platform for convenient storage. The MR2208G assembles in seconds using the included hardware.
Note:
Mounting Location: Desktop
Unit Dimensions (hwd / in.): 3.15 x 22 x 8.27
Unit Weight (lbs.): 3.9
Maximum Weight Capacity (lbs.): 40
Tools Necessary: No
Product Warranty Period (U.S. & Canada): 5-year limited warranty