5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch

The NG5P 5-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at Gigabit speeds, improving efficiency and cutting costly downtime.

This desktop switch features five twisted-pair RJ45 Gigabit Ethernet ports that support auto-negotiable 10/100/1000 Mbps and auto MDI/MDIX cross-over detection functions for convenient plug-and-play capability. No configuration is required, so you can have your Gigabit network up and running immediately. Easy-to-read LEDs indicate connection and activity status for each port. IEEE 802.3x flow control allows smooth transmission of large files.

The NG5P supports IEEE 802.3az Energy Efficient Ethernet standards by putting unused ports into a low-power state without interrupting network connections. It consumes very little input power—just a single watt. The detachable five-foot input cord with NEMA 1-15P plug connects to a protected UPS, generator or mains input AC source.

Manufacturer Part Number
NG5P
EAN/UPC
0037332194763,037332194763
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Nominal Input Voltage Description: Included 5V DC output power adapter accepts 100-240V AC nominal input
Plug Type: Power adapter includes NEMA 1-15P non-polarized input plug
Input Cord Length (m): 1.52

USER INTERFACE, ALERTS & CONTROLS

LED Indicators: Power LED (Green for Power On); One LED per RJ-45 port (Green, LEDs flash to indicate port activity)

PHYSICAL

Shipping Dimensions (hwd / cm): 7.8 x 12.8 x 7.7
Shipping Weight (kg): .2
Unit Dimensions (hwd / cm): 2.2 x 12.6 x 6.6
Unit Weight (kg): 0.09
Color: Black
Form Factors Supported: Desktop

ENVIRONMENTAL

Storage Temperature Range: 14 to 158F (-10 to 70C)
Relative Humidity: 10 to 90% (non-condensing)
Operating Temperature: 32 to 104F (0 to 40C)

CONNECTIONS

Ports: 5

CERTIFICATIONS

Certifications: Compliant Standards: IEEE 802.3ab (1000BASE-T GIGABIT ETHERNET), IEEE 802.3i (10BASE-T ETHERNET), IEEE 802.3u (100BASE-T ETHERNET), IEEE 802.3x (FULL DUPLEX/FLOW CONTROL), IEEE 802.3 (NWAY AUTO-NEGOTIATION), 802.3az (ENERGY EFFICIENT ETHERNET)
Approvals: Tested to North American and International safety and EMI standards EN 60950-1: 2006+A11:2009+A12:2011; FCC CLASS B, EN55022:2010, EN55024:2010, NOM, RoHS Compliant

WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty