Mossy Oak Break Up Country 3000 mAh Back Up Battery

Charge up! Don't be caught with a low battery again with our Mossy Oak Break Up back-up battery. Lithium Ion rechargeable battery is perfect on the go. Slim and sleek, you can easily carry this in your truck, gear bag, backpack, hunt clothes, gym bag, purse or pocket so you'll never be stuck without power again. It fits in your pocket!

Manufacturer Part Number
7765
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Slim/Compact
design for easy portability
Rechargeable Lithium Battery: 3000mah
1 standard usb port
Output:
5V=1A
LED battery status indicator
Includes micro usb cable to charge battery
96 x 62 x 8 mm
Fits in your pocket