QuickNet Plug Pack

QuickNet™ Plug Pack accepts six Panduit RJ45 modular plugs, Blue.

Manufacturer Part Number
QPPN6BU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Blue
AWG Size: —
Boot Color: No Boot
Conductor Material: Copper
Depth (In.): 2.65
Depth (mm): 67.31
Height (In.): 1.67
Height (mm): 42.42
Length (ft.): —
Length (m): N/A
Model (Design): Snap-in
Operating Temperature: 14°F to 140°F (-10°C to 60°C)
Plug Type: 6 Pack
Termination End 1: Modular Plug
Termination End 2: —
Used with Installation Tool: No
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000