ASUS ROG Strix GeForce® GTX 1080 outshines the competition
OUTSHINE
THE COMPETITION
ROG Strix GeForce® GTX 1080 gaming graphics cards are packed with exclusive ASUS technologies, including DirectCU III Technology with Patented Wing-Blade Fans for 30% cooler and 3X quieter performance, and Industry-only Auto-Extreme Technology for premium quality and the best reliability. Aura RGB Lighting enables a gaming system personalization and VR-friendly HDMI ports let gamers easily enjoy immersive virtual reality experiences. ROG Strix GeForce® GTX 1080 also has GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming.
Note:
Graphics Engine NVIDIA GeForce GTX 1080
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5X 8GB
Engine Clock
OC Mode - GPU Boost Clock : 1835 MHz , GPU Base Clock : 1695 MHz
Gaming Mode (Default) - GPU Boost Clock : 1809 MHz , GPU Base Clock : 1670 MHz
*Retail goods are with default Gaming Mode, OC Mode can be adjusted with one click on GPU Tweak II
CUDA Core 2560
Memory Clock 10010 MHz
Memory Interface 256-bit
Resolution Digital Max Resolution:7680 x 4320
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Accessories 2 x ROG Velcro Hook & Loop
Software ASUS GPU Tweak II & Driver
Dimensions
11.73 " x 5.28 " x 1.57 " Inch
29.8 x 13.4 x4 Centimeter
Note
. To have the best cooling performance, ASUS STRIX-GTX1080 extends the fansink to 2 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!
. Note that the actual boost clock will vary depending on actual system conditions. For more information, please visit http://www.geforce.com/