TECH4-2US Network Audio/Video Player

We serve up multicast, Live TV streaming products ideally suited to a range of demanding commercial applications.

Manufacturer Part Number
TECH4-2US
EAN/UPC
0857799005149,857799005149
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model: TECH4-2US
  • 2 tuners
  • 8-VSB Clear QAM (QAM256/64 Annex B)

Overview

  • Enterprise site-wide multicast streaming
  • Digital broadcast diagnostics/troubleshooting
  • Head-end monitoring
  • Customized commercial applications
  • 44MHz to 1002MHz tuning range
  • 6MHz Chanel bandwidth

Application

  • IPTV unicasting, multicasting, streaming
  • Streaming to designated video clients. VLC, QuickTV, or Windows Media Player
  • Config GUI

Connectors

  • 1 x Power
  • 1 x RF
  • 1 x Ethernet port