IRIScan Executive Scanner

The IRIScan Executive 4 is a powerful combination of a fully portable duplex color scanner and easy-to-use OCR software. Compact, lightweight and USB-powered, one click PDF at fingertip, it is the fastest duplex portable scanner on the market, designed to be carried anywhere.

It’s the perfect portable scanning tool for freelances, small and large companies or even lawyers and medical firms.

IRIScan Executive 4 allows users to define easy document process thanks to the intuitive unique Button Manager.

But that’s not all. The provided world-renowned IRIS OCR software suite will easily extract all key information from your scans. Your documents are turned into fully editable files ready to be shared in the Cloud, and your business cards are saved as digital contacts within your favorite contact management system.

Manufacturer Part Number
458738
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scanner specifications

- Image sensor: Dual CIS (Contact Image Sensor)
- Max. Optical Resolution: Up to 600 x 600 dpi
- Max. Interpolated Resolution: Up to 1200 x 1200 dpi
- Standard Interface(s): Hi-Speed USB 2.0
- Maximum Paper Capacity: 1 sheet
- Scanning Modes: 24-bit color, 8-bit (256 levels) gray scale, 1-bit monochrome
- Daily Duty Cycle: Up to 100 pages
- Searchable PDF: Yes
- Plastic Card Scanning: Yes
- Acceptable Media Types: Paper, receipts, photos, business cards, plastic/laminated cards (including embossed)
- Max. Paper Size (single sheet): 8.5" (W) x 32" (L)
- Max. Paper Size (duplex mode): 8.5" (W) x 16" (L)
- Minimum Paper Size: 2.2" (W) x 3.5" (L)
- Plastic Card Sizes (min. / max.): 1.57" x 1.57" / 3.4" x 3.4"
- Media Weights: 16lb. - 28lb
- Receipt Thickness: 0.04mm - 0.8mm
- Plastic Card Thickness: Up to 0.8mm
- Power Consumption: 1.0W Ready, 2.5W Scanning
- Coverage area: 8.5 x 32 inches (216 x 813 mm)
- Scanning speed: 3 seconds per page @ 200 dpi (black & white)
- Paper Thickness: 16–32 lbs. (60–120 g/m2)
- Scanner drivers: Twain, WIA
- Scan method: Duplex (Two-Sided Scanning)
- Unit Dimensions (W" x D" x H"): 11.4" x 2.6" x 1.6"
- Unit Weight: 518 gr./1 lb
- Operating Environment (Temperature) : 41°F - 95°F (5°C - 35°C)
- Operating Environment (Humidity) : 15% - 85%

Minimum computer requirements

Software suite for Windows®
- CPU Pentium® 4 or equivalent processor
- Microsoft Windows® 10 / 8 / 7.
- 2GB RAM (1GB recommended).
- USB port

Box content

- IRIScan™ Executive scanner
- USB cable
- Calibration sheet
- IRIS Software suite licenses (windows only)
- Software suite (Readiris Corporate 14 and cardiris Corporate 5), user guides are downloadable online

Quick reference guide

- Product name: IRIScan™ Executive 4
- SKU: 458737
- Box size (H x L x D): 13,8 x 31,8 x 5,8 cm (5.43 x 12.12 x 2.28 in)
- Box weight: 852g (1.8 lbs)
- Scanner size: 4,1x 29,1x 6,7 cm ( 1.6x 11.5x 2.6 in )
- Scanner weight: 518 gr./1 lb