Ultra Durable VGA AMD Radeon RX 470 Graphic Card

GIGABYTE G1 Gaming Series graphics cards are crafted for perfection in pursuit of the ultimate graphics experience for gaming enthusiasts. Based on the revolutionary AMD® Radeon ™ GPU architecture, G1 gaming graphics card brings you incredible gaming experience.

The WINDFORCE 2X cooling system features 3 pure copper composite heat-pipes, heat-pipe direct touch GPU, 90mm unique blade fan design, 3D active fan with LED indicators, stylish metal back plate, together delivering an effective heat dissipation capacity for higher performance at lower temperatures.

WINDFORCE 2X Cooling System-Fans

90mm Unique Blade Fan Design

The airflow is spilt by the triangle fan edge, and guided smoothly through the 3D stripe curve on the fan surface, effectively enhancing the air flow by 23% over traditional fans.

3D Active Fan with LED Indicators

The semi-passive fans will remain off when the GPU is under a set loading or temperature for low power gaming. The LED fan indicator on the top of the graphics card provides an instant display of the fan status.

Manufacturer Part Number
GV-RX470G1 GAMING-4GD
EAN/UPC
0889523006658,889523006658,4719331330255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: Radeon RX470
Core Clock: 1230 MHz
Process Technology: 14 nm
Memory Clock: 6600 MHz
Memory Size: 4 GB
Memory Type: GDDR5
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Output:
Dual-link DVI-D *1
HDMI *1
Display Port *3
Digital max resolution: 7680x4320
Multi-view: 5
Card size: TBD
PCB Form: ATX
DirectX: 12
OpenGL: 4.5
Recommended PSU: 500W
Power Connectors: 8 pin*1