Wide Viewing Angle with IPS Technology 23.8 inch Eye-Care Monitor GW2406Z

Everyday Enjoyment for Leisure and Business

The GW2406Z IPS LED monitor with178°/178°wide-viewing angles brings uncompromising image quality and visual performance for your eyes.

Manufacturer Part Number
9H.LFDLA.TBE
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: Glossy Black‎

Panel‎
LCD Size (inch)‎: 23.8"W‎
Aspect Ratio‎: 16:09‎
Resolution (max.)‎: 1920x1080‎
Display Area(mm)‎: 527.04x296.46‎
Pixel Pitch (mm)‎: 0.2745‎
Brightness (Typical)‎: 250 cd/㎡‎
Native Contrast ( typ. )‎: 1000:1‎
Panel Type‎: AH-IPS‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 14ms‎
Display Colors‎: 16.7million‎
Color Gamut‎: 72%‎
Backlight‎: LED‎

Regulations‎
EPEAT‎: Silver‎
TCO‎: 7.0‎
Energy Star‎: 7.0‎

Dimensions & Weight‎
Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 396.4x 540.2x 173.6‎
Dimensions(HxWxD mm)‎: 495x 540.2 x 230‎
Net Weight (kg)‎: 3.35kg‎

Special Features‎
AMA‎: V‎
HDCP‎: V‎
Flicker-free Technology‎: V‎
Color Temperature‎: Reddish / Normal/ Bluish /user mode‎
Low Blue Light‎: V‎
VESA Standard Adaptive-Sync‎: V‎
Tilt (down/up)‎: -5~20‎
OSD Language‎: 15 languages‎

Reliability‎
MTBF(hr, exclude lamp)‎: 60,000‎
Lamp Life (hr) min‎: 30,000‎
Lamp Life (hr) Typical‎: 30,000‎