2-in-1 N150 Wi-Fi & Bluetooth 4.0 Nano USB Adapter

  • Wi-Fi N150: Complies with wireless 802.11b/g/n standards with data rate up to 150Mbps
  • Bluetooth 4.0 & Bluetooth 3.0+HS (High Speed): Up to 24Mbps, 8 times faster than Bluetooth 2.0 or 3.0
  • Smart Bluetooth: Advanced dual-mode Bluetooth 4.0 LE & BR/EDR
  • Backward Compatible: With Bluetooth 2.1+EDR & 3.0+HS
  • Easy Setup: Includes multi-language easy setup wizard and WPS-compatible
  • Wi-Fi Security: Supports 64/128-bit WEP, WPA , WPA2 encryption
  • Power Saving: Supports QoS-WMM, WMM-Power Save mode and Bluetooth LE (Low Energy) green technology
  • Portable and Compact Design: Exceptionally miniature size
The EW-7611ULB is a nano-sized 2-in-1 combo USB Wi-Fi adapter with Bluetooth 4.0 that supports Wi-Fi up to 150Mbps and allows users to connect to all the latest Bluetooth devices such as mobile phones, tablets, mice, keyboards, printers and more. Supporting the latest Bluetooth 4.0 version with Bluetooth Smart Ready, the EW-7611ULB offers ultra-low power consumption with Bluetooth Low Energy (BLE) while transferring data or connecting devices. And with a tiny nano-size design you can easily plug it in without blocking any surrounding USB ports, for both Wi-Fi and Bluetooth connectivity at the same time. 

11n Wi-Fi Speed up to 150Mbps 
Complies with wireless IEEE802.11b/g/n standards for Wi-Fi data transmission rates up to 150Mbps when connected to a 802.11n device.

Bluetooth 4.0 & Bluetooth 3.0+HS (High Speed) up to 24Mbps 
8 times faster data transmission up to 24Mbps with support for Bluetooth 4.0. And fully backwards compatible with Bluetooth 3.0+HS and Bluetooth 2.1+EDR for wireless communication with almost all Bluetooth-enabled mobile phones, tablets, mice, keyboards, printers and more. 

Energy Saving with Green WLAN & Bluetooth Low Energy (BLE)
Smart transmission power control to adjust transmission output by distance and CPU offload to help reduce  power consumption when wireless is idle. The adapter doesn’t only provide the best wireless technology in the world, but cares for the environment - and your pocket - by saving on electric bills.   

Supports WPS (Wi-Fi Protected Setup)
Wi-Fi Protected Setup (WPS) is a standard for easy and secure establishment of a wireless network. The adapter supports software WPS-compatible configuration so your wireless network can be immediately secured with WPS-compatible routers or access points.

Easy Setup Wizard  
The included multi-language easy setup wizard and friendly UI will walk you through configuring the EW-7611ULB on your Wi-Fi network. 

Compact and Portable Design
Currently the smallest Wi-Fi and Bluetooth 4.0 combo USB adapter on the market. The compact design of EW-7611ULB is convenient to carry for mobile users and the snug fit protects from accidentally snapping the adapter out of place.

Manufacturer Part Number
EW-7611ULB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

HARDWARE:

•USB 1.0/2.0 Type A Port
•Internal Antenna
•Link/Activity LED

STANDARD:

•IEEE 802.11b, 802.11g, 802.11n
•Bluetooth 4.0 BLE/4.0 Dual Mode
•Bluetooth 3.0+HS
•Bluetooth 2.1 & 3.0

FREQUENCY BNAD:

•Wi-Fi: 2.4000~2.4835GHz (Industrial Scientific Medical Band)
•Bluetooth: 2.4~2.4835GHz unlicensed ISM band

DATA RATE:

•11b: 1/2/5.5/11Mbps
•11g: 6/9/12/24/36/48/54Mbps
•11n (20MHz): MCS0-7 (up to 72Mbps)
•11n (40MHz): MCS0-7 (up to 150Mbps)
•Bluetooth : up to 24Mbps

OUTPUT POWER:

•11b:16 ±1.5dbm
•11g:14 ±1.5dbm
•11n:12 ±1.5dbm

RECEIVE SENSITIVITY:

•11n(20MHz)@MCS7: -64dBm±2dBm
•11n(40MHz)@MCS7: -64dBm±2dBm
•11g@54Mbps: -65dBm±2dBm
•11b@11Mbps: -79dBm±2dBm

SECURITY:

•WEP 64/128-bit, WPA, WPA2, 802.1x
•Software WPS configuration:

INSTALLATION:

•Multi-language easy setup wizard with auto run configuration:

TEMPERATURE & HUMIDITY

•Operating : 10~90% (Non Condensing)
  Storage : Max. 95% (Non Condensing)
•Operating : 32~104°F (0~40°C)
  Storage : -4~140°F (-20~60°C)

SYSTEM REQUIREMENTS:

•Windows XP/Vista/7/8/8.1/10
•Linux & Mac OS

DIMENSIONS & WEIGHT:

•7.1(H) x 14.9(W) x 18.5(D) mm
•3g

CERTIFICATE:

•CE, FCC , WiFi, BQB