imageFORMULA P-215II Scan-tini Mobile Document Scanner

The P-215II scanner was designed to improve personal productivity and efficiency anywhere, from home offices, to classrooms, even traveling in between. It can help meet the document capture needs of stationary users and “road warriors” in healthcare, legal services, financial services, and many other areas. Users can conveniently execute general purpose distributed scanning tasks and help reduce paper in the process.

Manufacturer Part Number
9705B007AB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

imageFORMULA P-215II Scan-tini
TYPE: Mobile Document Scanner
DOCUMENT FEEDING: Automatic or Manual
DOCUMENT SIZE:  
Width: 2.0" - 8.5"
Length: 2.8" - 14.0"
DOCUMENT WEIGHT: 14 - 34 lb. Bond
FEEDER CAPACITY: Up to 20 Sheets
GRAYSCALE: 8-bit
COLOR: 24-bit
SCANNING ELEMENT: Contact Image Sensor (CMOS)
LIGHT SOURCE: RGB LED
SCANNING MODES: Color, Grayscale, Black and White
OPTICAL RESOLUTION: 600 dpi
OUTPUT RESOLUTION: 150/200/300/400/600 dpi
SCANNING SPEEDS*:  
BLACK AND WHITE : (Simplex / Duplex):* 15 ppm / 30 ipm
GRAYSCALE : (Simplex / Duplex):* 15 ppm / 30 ipm
COLOR : (Simplex / Duplex):* 10 ppm / 20 ipm
INTERFACE: USB 2.0, 3.0
SUPPORTED OS: Windows XP Service Pack 3 or later, Windows XP x64 Edition Service Pack 2 or later, Windows Vista® Service Pack 2 or later (32-bit/64-bit), Windows 7 Service Pack 1 or later (32-bit/64-bit), Windows 8/8.1 (32-bit/64-bit), Windows 10, Mac OS 10.7.5, Mac OS 10.8.5, Mac OS 10.9.1)
DIMENSIONS (H X W X D): 1.6" x 11.0" x 3.7" (with trays closed)
WEIGHT: 2.2 lbs
POWER CONSUMPTION**: 2.5W - 7W
SUGGESTED DAILY VOLUME***: 500 Scans
BUNDLED SOFTWARE:  
WINDOWS : ISIS/TWAIN Driver, CaptureOnTouch, CaptureOntouch Lite (built-in), NewSoft Presto! Bizcard, Evernote, Nuance PaperPort
MAC : TWAIN Driver, CaptureOnTouch, CaptureOnTouch Lite (built-in), NewSoft Presto! Bizcard, Evernote, PageManager
OPTIONS: AC Adapter, CaptureOnTouch Mobile♦, Carrying Case, Separation Pad, USB Cable, WU10 Wireless Adapter and Battery Pack, ecarePAk Extended Service
OTHER FEATURES: Automatic Color Detection, Automatic Page Size Detection, Automatic Resolution, Background Smoothing, Character Emphasis, Color Dropout/Red Color Enhance, Deskew, Double-Feed Detection, Duplex, Image Rotation, Long Document Mode, Moiré Reduction, MultiStream, Photograph Corrections, Pre-Scan, Prevent Bleed-Through/Remove Background, Shadow Cropping/Removal, Simplex, Skip Blank Page, Text Enhancement, Text Orientation Recognition, Three-Dimensional Color Correction, Trimming, User Preferences
 :