Companion Switch

The palm-sized AXIS Companion Switch delivers network and power for up to 4 network cameras with Plug and Play installation. Using AXIS Companion Switch as a central power source, simplifies both installation and maintenance. The switch, together with the AXIS Surveillance microSDXC™ Card 64 GB, are intended for small systems with only a few cameras and basic video storage requirements.

Manufacturer Part Number
5801-354
EAN/UPC
7331021052420
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Supported products: AXIS Companion Line cameras

Casing:  Metal

  • Color: White

Environment: Indoor

Dimensions

  • 90 x 80 x 21 mm
  • 3.54 x 3.15 x 0.83 in

Weight: 172 g (0.38 lb)

Input power

  • 100–240 V AC, 50–60 Hz
  • Max 62 W
  • Power plug polarity: Center-pin positive

Max. output power

  • Power over Ethernet (PoE) IEEE 802.3af/802.3at Type 1 Class 3
  • Power over Ethernet (PoE+) IEEE 802at Type 2 Class 4
  • Total max 60 W
  • 4x15 W, 2x30 W or 1x30 W + 2x15 W

Connectors

  • 1x RJ45 10BASE-T/100BASE-TX
  • 4x RJ45 10BASE-T/100BASE-TX PoE

Operating conditions

  • 0 °C to 50 °C (32 °F to 122 °F)
  • Humidity 5–95% RH (non-condensing)

Storage conditions

  • -10 °C to 70 °C (14 °F to 158 °F)
  • Humidity 5–95% RH (non-condensing)

Approvals

  • EN 55022:2010/55032:2012 + AC : 2013 Class B
  • EN 55024
  • EN 61000-3-2
  • EN 61000-3-3
  • FCC Part 15 Subpart B Class B
  • ICES-003 Class B
  • IEC/EN/UL 60950–1
  • IEC/EN/UL 62368–1
  • CE
  • WEEE
  • EN 50581

Included accessories

  • Installation Guide
  • Power cord
  • Power adapter
  • Rubber feet (4x)

Warranty: Axis 3-year warranty