Extra-long Premium Braided Lightning Cable

Lightning charge and sync cable with easy-connecting reversible USB connector

Our 3-meter premium Lightning charge cables have been completely rethought—from the materials to the connectors. All so you can keep your iPhone, iPad or iPod touch charged with a better and stronger cable.

Measuring in at nearly 10 feet, this extra-long Lightning cable lets you charge your iPhone, iPad or iPod touch nearly anywhere in the room.

Longer life, aluminum connectors — made from aircraft-grade materials — keep your cable ultra-durable, even under stress and wear.

Cable braiding is color coordinated to your match your iOS device.

Reversible USB connector connects to your computer or wall charger the right way, regardless of orientation.

Guaranteed for Life - Our Premium Charge Sync Cable will connect, charge and sync your devices for as long as you own them. If it fails, we will replace it. Period.

Manufacturer Part Number
GC42201
EAN/UPC
0685387432042,685387432042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 10 ft. (3.05 m)
  • Materials: Braided nylon, aluminum connector housings
  • In The Box: Premium Charge/Sync Cable
  • Warranty: Lifetime (see griffintechnology.com/warranty for details)