Triple Monitor Desk Mount – 13" to 24"

  • Premium quality triple monitor desk mount with dual gas spring assisted full-motion arms provides smooth, precise and effortless viewing angle adjustment
  • Supports flat-panel monitors from 13” to 24” with weights up to 17.6 lbs (8kgs)
  • 360° rotatable VESA plate supports portrait or landscape monitor orientations
  • Compatible with VESA mounting patterns 75x75mm and 100x100mm
  • 15.5” support pole provides additional height adjustment and dual gas spring assisted mounting arms support 360° swivel, VESA plate allows tilt angles of 85°downward/90°upward and 180° pan angle (left/right) for the best ergonomic viewing position
  • Both desk clamp and grommet mount bases are included, easily and quickly installs on to most desks or tables
  • Heavy-duty C-clamp, with tri-tightening screws to provide extra stability, is compatible with desk surfaces from 0.4" to 3.3" in thickness and grommet mount fits through surface hole from .375" to 2.25" wide and up to 3" thick
  • Integrated cable management system keeps cables neat, organized, and out of the way

Manufacturer Part Number
CE-MT1Z11-S1
EAN/UPC
0662774026640,662774026640
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Screen size: 13" to 24" (measured diagonally)
  • Monitor weight capacity: up to 17.6 lbs (each monitor)
  • Tilt angle: up 90°/down 85°
  • Pan angle: 180° (left/right)
  • Swivel: 360°
  • Rotation: 360°
  • Mounting options:
    • C-clamp: compatible with desk or table surface from 0.4" to 3.3" thick
    • Grommet hole: compatible with surface hole .375" to 2.25" wide and up to 3" thick
  • Product dimensions: 45.90" (W) x 4.4" (H) x 20.55" (D)
  • Product weight: 12.28 lbs
  • Certifications/Standards: RoHS
  • Warranty: 3 years limited
  • Country of origin: China