Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Picture/Display
Diagonal screen size (metric):
123.2 cm
Diagonal screen size (inch):
48.5 inch
Panel resolution:
1920 x 1080p
Optimum resolution:
1920 x 1080 @ 60 Hz
Brightness:
450 cd/m²
Contrast ratio (typical):
1300:1
Dynamic contrast ratio:
500,000:1
Response time (typical):
8 ms
Aspect ratio:
16:9
Viewing angle (horizontal):
178 degree
Viewing angle (vertical):
178 degree
Pixel pitch:
0.56 x 0.56 mm
Display colours:
1073 M
Picture enhancement:
3/2 - 2/2 motion pull down
3D Combfilter
Motion compens. deinterlacing
Progressive scan
3D MA deinterlacing
Dynamic contrast enhancement
Convenience
Signal Loop Through:RS232
VGA
DisplayPort
DVI
IR Loop through
Ease of installation:
Carrying Handles
Energy-saving functions:
Smart Power
Network controllable:
RS232
RJ45
Card OPS RS232
One Wire (HDMI-CEC)
Placement:
Portrait
Landscape
Screen-saving functions:
Pixel Shift, Low Bright
Tiled Matrix:
Up to 10 x 10
Operating conditions
Temperature range (operation):
0 ~ 40 °C
Temperature range (storage):
-20 ~ 60 °C
Altitude:
0 ~ 3000 m
Relative humidity:
20 ~ 80 %
MTBF:
50,000 hour(s)
Power
Consumption (On mode):
110 W (EnergyStar 6.0 test method)
Standby power consumption:
<0.5 W
Supported Display Resolution
Computer formats:640 x 480, 60, 67, 72, 75 Hz
800 x 600, 56, 60, 72, 75 Hz
1024 x 768, 60 Hz
1280 x 768, 60 Hz
1280 x 800, 60 Hz
1280 x 1024, 60 Hz
1360 x 768, 60 Hz
1366 x 768, 60 Hz
1440 x 900, 60 Hz
1600 x 1200, 60 Hz
1920 x 1080, 60 Hz
1920 x 1200, 60 Hz
Video formats:
480i, 60 Hz
480p, 60 Hz
576p, 50 Hz
576i, 50 Hz
720p, 50, 60 Hz
1080i, 50, 60 Hz
1080p, 50, 60 Hz
Connectivity
Video input:DVI-D
HDMI (x 2)
VGA (Analogue D-Sub)
DisplayPort (1.2)
Component (BNC x 3)
Composite (BNC)
Video output:
DisplayPort
DVI-I
VGA (via DVI-I)
Audio input:
3.5-mm jack
Audio Left/Right (RCA)
Audio output:
Audio Left/Right (RCA)
External speaker connector
External control:
IR (in/out) 3.5 mm jack
RJ45
RS232C (in/out) 2.5 mm jack
Other connections:
OPS
Dimensions
Bezel thickness:
3.5 mm
Bezel width:
Top/Left: 2.35 mm, Bottom/Right: 1.25 mm
Set Width:
1077.6 mm
Set Height:
607.8 mm
Set Depth:
103.8 mm
Set Width (inch):
42.4 inch
Set Height (inch):
23.9 inch
Set Depth (inch):
4.1 inch
VESA Mount:
400 x 400 mm, M6
Product weight:
21.6 kg
Product weight (lb):
47.6 lb
Sound
Built-in speakers:
2 x 10 W (RMS)
Miscellaneous
On-Screen Display Languages: Arabic, Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese, Polish, Russian, Spanish, Turkish
Regulatory approvals: CE, FCC, Class B, UL/cUL, CB, GOST, EPEAT