REDEFINE THROUGHPUT AND THE CUSTOMER EXPERIENCE IN THE BUSIEST POS LANES
This multi-plane bioptic imager can capture virtually any printed or mobile 1D or 2D barcode in practically any condition, with blazing speed. The all-new modular design allows you to add a customer-side scanner for barcodes displayed on mobile phones, traditional loyalty cards or even impulse buys, as well as a handheld scanner and EAS, while providing expandability for future requirements – such as an RFID reader. The result? Higher throughput. Fewer abandoned sales. And a great lasting impression that will foster increased loyalty and return visits.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: Long scanner and scanner/scale: 20 in. L x 11.5 in. W x 4.00 in. D x 5.00 in. H 507 mm L x 292 mm W x 102 mm D x 128 mm H
Weight: Long scanner/scale: 18.3 lb./8.3 kg
Scale: • 30 lb. in 0.01 lb. increments/15 kg in 5 g increments • Maximum static weight: 300 lb./136 kg • Scale can be added after scanner installation (most countries) • Single-cable and dual-cable protocols • Compatible with Mettler and Bizerba price computational scales Options: • 0-12 lb. in 0.005 lb. increments and 12-30 lb. in 0.01 lb. increments • 0-6 kg in 2 g increments and 6-15 kg in 5 g increments • Single-head and dual head remote scale displays • Dual heads rotate throug 290° for widest viewing angles on the market
Horizontal Glass: Sapphire; integrated Produce Lift Bar
User Interface: • Soft touch capacitive pads (no buttons to break or wear out) • Wide, centrally located two-colour decode/ information bar (clear for cashiers and self-checkout users) • Beeper: adjustable volume and beep tones • Three programmable buttons • Remote scale display port
Power: • 12VDC from POS interface cable (USB PowerPlus) • Zebra 50-14000-148R power supply: 90-264 VRMS (110-240 nominal), 47-63Hz (50-60 nominal) • Power consumption: less than 5.5W while scanning
Management: • Remotely via SMS; locally via laptop/USB; via USB drive (self-configuring)
USER ENVIRONMENT
Operating Temp.: 32° F to 104° F/0° C to 40° C
Storage Temp.: -40° F to 158° F/-40° C to 70° C
Humidity: 20 to 95% non-condensing
IMAGING TECHNOLOGY
Type: Multiple CMOS Array Imager
Illumination: 640nm, controlled by item detection system
Sides Read/ Scan Zone: All six (6) sides; 720° coverage
PERIPHERALS AND ACCESORIES
Customer side scanner (allows self-scanning of bar codes on mobile phones, loyalty cards and impulse buy items); pole display; scale
REGULATORY
Visit www.zebra.com/mp6000 for regulatory information
WARRANTY
Subject to the terms of Zebra's hardware warranty statement, the MP6000 is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, go to: http://www.zebra.com/warranty
RECOMMENDED SERVICES
Service from the Start with On Site System Support (scanner/scale configurations)