N300 WiFi Router

802.11n

WiFi For Your Work And Play

Wirelessly connect all of your computers and mobile devices. N300 WiFi speed lets you simultaneously download, stream music and video, and game online. NETGEAR genie® makes it easy to setup and monitor your network. Parental controls keep your Internet experience safe and secure.

Manufacturer Part Number
WNR2000-200AUS
EAN/UPC
0606449104042,606449104042
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

WNR2000

WiFi Technology

  • 802.11n

Speed and Range

WiFi Performance

  • N300 (300 Mbps)†

WiFi Range

  • Small to medium homes

WiFi Band

  • 2.4GHz

Beamforming

  • Not applicable

Number of Ethernet Ports

  • Five (5) 10/100 (1 WAN and 4 LAN) Fast Ethernet ports with auto-sensing technology

Number of USB Ports

  • Not applicable

Key Features

  • Live Parental Controls—Keep your Internet experience safe—block inappropriate Web sites
  • N300 WiFi speed – Faster downloads & Internet gaming
  • NETGEAR genie® App—Easy dashboard control to manage, monitor and repair home networks

Security

  • WiFi Protected Access® (WPA/WPA2—PSK) and WEP
  • Double firewall protection (SPI and NAT firewall)
  • Denial-of-service (DoS) attack prevention
  • Exposed Host (DMZ) for secure gaming

Physical Specifications

  • Dimensions: 5.21 x 4.28 x 1.88 in (132.46 x 108.7 x 48 mm)
  • Weight: 0.36 lb (0.163 kg)

Package Contents

  • N300 Wireless Router (WNR2000v5)
  • Ethernet cable
  • Power adapter
  • Quick install guide

Standards

  • IEEE® 802.11 b/g/n 2.4 GHz
  • Five (5) 10/100 (1 WAN and 4 LAN) Ethernet ports with auto-sensing technology

System Requirements

  • Broadband (cable, DSL) Internet service and modem with Ethernet connection
  • 802.11 b/g/n 2.4 GHz wireless adapter or Ethernet adapter and cable for each computer
  • Microsoft® Windows® 7, 8, Vista®, XP, 2000, Mac® OS, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0 or Safari® 1.4 or higher
  • Use with an N300 Wireless USB Adapter (WNA3100) for maximum performance

† Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors, including volume of network traffic, interference, and building construction may lower actual data throughput and wireless coverage. NETGEAR makes no express or implied representations or warranties about this product’s compatibility with any future standards.

*US only