Nighthawk X4S VDSL/ADSL Modem Router

Enjoy Faster Speeds and Simultaneous Streaming

Nighthawk X4S AC2600 WiFi VDSL/ADSL Modem Router with MU-MIMO and Quad Stream technology delivers WiFi to multiple devices simultaneously for faster speeds. Get ultimate WiFi speeds of up to 2.53Gbps, with a powerful 1.4GHz dual core processor. Enjoy smoother streaming and gaming by prioritizing application and device with Dynamic QoS. Includes auto detection for universal DSL support, compatible with VDSL, VDSL2, ADSL, ASDSL2, and ADSL2+

  • Quad-Stream AC2600 WiFi for speeds up to 2.53Gbps (800+1733Mbps)
  • Next generation Wave2 WiFi
  • Dual Core 1.4GHz processor boosts performance for gaming and streaming
  • Built in high speed modem compatible with VDSL, VDSL2, ADSL, ADSL2, ADSL2+
  • Auto Detection for Universal DSL Support
  • Gigabit Ethernet WAN port for universal Internet service compatibility
  • Twin USB 3.0 and eSATA ports for external storage
  • Dynamic QoS bandwidth prioritization by application and device
  • Manage your home network with NETGEAR genie

Wave 2 MU-MIMO Technology

When multiple devices are connected to the router, each device needs to take it's turn and then wait before receiving more data. This leads to slower network and Internet speeds. MU-MIMO technology delivers high-speed data streams to up to three devices simultaneously, so there's less waiting, boosting overall network speeds for all WiFi devices.

Dynamic QoS

Reduce buffering and lag while gaming or streaming. Based on an advanced application and device aware prioritization technology, Dynamic QoS intelligently allocates bandwidth to the most important activities in your home.

Powerful Processors

Make sure you have enough processing power to run all the network-heavy applications throughout your connected home. With an unmatched 1.4GHz dual core processor, you'll have unparalleled performance for gaming, streaming and mobile connectivity.

Built for Gaming, Streaming and Mobility

Take gaming and streaming to the next level. Multi-user MIMO (MU-MIMO) and Quad Stream technology delivers WiFi to multiple devices simultaneously for faster speeds while Dynamic QoS prioritizes Internet traffic by application and device so for lag-free connections. Roam freely on your mobile devices with increased range from Quad-Stream Wave 2 WiFi. Beamforming+ and four high powered antennas and amplifiers increase coverage, dependability and performance.

Storage

The twin USB 3.0 ports and eSATA port provide speed and flexibility when you connect your external storage to your Nighthawk X4S. Enjoy fast, wireless access to your high-capacity hard drives from anywhere. Then keep it safe with free ReadyShare Vault PC software and schedule automatic hassle-free backups to safeguard precious photos and files from any PC directly to the connected USB storage.

Manufacturer Part Number
D7800-100AUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: D7800

WiFi Technology

  • 802.11ac

Modem

  • DSL Modem—Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+

WiFi Performance

  • AC2600 (800 Mbps + 1733 Mbps)†

WiFi Range

  • Very large homes

WiFi Band

  • Simultaneous dual band 2.4 GHz & 5 GHz

Number of Ethernet Ports

  • Five (5) 10/100/1000 Gigabit Ethernet Ports with auto-sensing technology

Number of ADSL Ports

  • One (1) DSL port, supports ADSL/ADSL2/ADSL2+ and VDSL/VDSL2

Number of USB Ports

  • Two (2) USB 3.0 ports

Key Features

  • Extreme combined WiFi speed—up to 2.53 Gbps
  • Dual Core 1.4GHz processor boosts performance for gaming and streaming
  • Two-in-One—DSL Modem + AC2600 WiFi Router
  • Auto Detection for Universal DSL Support
  • Open Source support on www.myopenrouter.com
  • Gigabit Ethernet WAN port provides universal compatibility with any Internet service
  • Compatible with VDSL, VDSL2, ADSL, ADSL2, & ADSL2+

Security

  • Customized free URL to set up personal FTP server
  • VPN support—secure remote access
  • Guest network access—separate & secure
  • WiFi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT)
  • Denial-of-service (DoS) attack prevention

Physical Specifications

  • Dimensions: 285 x 185 x 50 mm (11.22 x 7.26 x 1.97 in)
  • Weight: 840 g (1.85 lb)

Package Contents

  • Nighthawk X4S AC2600 WiFi VDSL/ADSL Modem Router (D7800)
  • Ethernet cable
  • Phone cable
  • DSL filter
  • Quick start guide
  • Power adapter, localized to country of sale

Standards

  • One (1) eSATA port
  • Two (2) USB 3.0 ports
  • One (1) VDSL/ADSL port
  • IEEE® 802.11 b/g/n 2.4GHz + 256 QAM support
  • IEEE® 802.11 a/n/ac 5.0GHz
  • Five (5) 10/100/1000 Mbps—(1 WAN & 4 LAN) Gigabit Ethernet ports

System Requirements

  • ADSL broadband Internet service
  • Microsoft® Windows 7, 8, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® IE 9.0, Firefox® 4.0, Safari® 6.2.6, or Google Chrome® 11.0 browsers or higher