NewerTech GripStand Station

for the NuGuard GripStand 2 and GripStand 3
Ultimate companion product for the NewerTech GripStand

Features:

  • Store, charge and sync* up to eight GripStand equipped iPads to be stored and charged simultaneously
  • Apple Certified Dock Connectors are effortlessly engaged as each iPad is inserted. No individual plugging in of cables.
  • Space-saving, stackable design allows you to charge and store multiple iPads in the same footprint
  • Made from durable 100% recycled plastic
  • Nonskid rubber feet provide stability, and pre-drilled anchor points make it easy to affix to a table or desk with included anchoring hardware
  • Optional stainless steel security bar and boron-carbide, four-dial combination padlock protects iPads from theft or unauthorized use
  • Designed and built in the USA

GripStand Station available for the original iPad with GripStand
GripStand, GripStand Station and GripBase bundles are also available

The ideal solution for storing and charging multiple iPads& in a single, convenient location.

The NewerTech® GripStand Station is a Plug and Play storage, charging and syncing solution for classrooms, offices or healthcare environments using multiple iPads. Designed specifically for use with NuGuard GripStand protective iPad cases (sold separately), the GripStand Station allows iPads to slide easily and securely into one of eight bays to store, charge and wirelessly sync*.

Easy To Use For All Ages

iPad users of all ages will find GripStand Station easy to use. Simply slide a NuGuard GripStand protected iPad into one of the eight bays until it connects to the installed Apple Certified Dock Connector. Embedded cable channels on the back of the unit cleanly route the USB charging cables to protect them from bending, pinching or accidental removal and/or tangling. To power, users simply connect the dock cables to the factory supplied iPad power adapter.

Keep Multiple iPads Safe and Secure

The GripStand Station's small footprint makes it easy to set up on a desktop, shelving unit or any other horizontal surface. The solid 100% recycled plastic construction ensures durability and stability, while nonskid rubber feet make sure it stays put. For added stability, pre-drilled anchor points enable the GripStand Station to be securely mounted to a flat horizontal surface or to additional GripStand Stations when stacked (anchoring hardware is included). To prevent unauthorized iPad use or theft, an optional stainless steel security bar and boron-carbide four-dial combination padlock are available. 

Manufacturer Part Number
NWTPADNUGGSS2A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Black Recycled Plastic
  • Dimensions: 16-1/8" x 11-3/4" x 8-3/4" (41cm x 30cm x 22.3cm)
  • Weight: 9.06 lbs (4.11 kg)
  • Warranty: 1 Year NewerTech Product Limited Warranty