EA9500 Max-Stream AC5400 Tri-Band Wi-Fi Router

ENHANCE YOUR HOME OFFICE PRODUCTIVITY WITH A NEXT-GEN AC Wi-Fi ROUTER

Designed as a dual-purpose home office and entertainment Wi-Fi router, the MAX-STREAM AC5400 Tri-Band Wi-Fi Router (EA9500) delivers Wi-Fi to multiple users on multiple devices at the same time and same speed. Now you can experience lag-free videoconferencing or file transfers in your home office upstairs while the rest of the family is streaming 4K or HD media, surfing the web, and playing online games simultaneously.

Efficient MU-MIMO (Multi-User, Multiple-Input, Multiple-Output) technology treats each of your devices as if each has its own dedicated router, ensuring everyone can enjoy Wi-Fi without interruption or buffering. The router is simple to set up so you can bring your workspace online in three easy steps.

SMOOTH 4K VIDEO STREAMING WITH BLAZING-FAST Wi-Fi SPEEDS

The MAX-STREAM AC5400 router offers three independent Wi-Fi bands that deliver extremely fast combined speeds of up to 5.3 Gbps. Tri-Band technology delivers up to double the Wireless-AC performance of a dual-band router. High-bandwidth applications like videoconferencing and movie streaming are ideal for the two high-speed 5 GHz bands, while lower-bandwidth devices like older wireless-N and -G computers can utilize the 2.4 GHz band.

POWERFUL PROCESSOR FOR SUPERCHARGED Wi-Fi

If you're working in your home office, you can quickly download large files thanks to the MAX-STREAM's 1.4 GHz dual-core processor, which delivers the performance necessary for seamless videoconferencing and fast file transfers. The AC5400 is capable of handling multiple high-speed data streams at once--delivering faster Wi-Fi speeds to more devices.

CONNECT WIRED DEVICES WITH USB AND GIGABIT ETHERNET PORTS

Eight Gigabit Ethernet ports let you connect an array of wired devices for enhanced file transfer speeds and stability--up to 10x faster than Fast Ethernet. Two USB connections--including one fast USB 3.0 port--are ideal for connecting shared storage devices or printers.

ADVANCED SECURITY FEATURES FOR A SECURE CONNECTION

With the MAX-STREAM AC5400 Router, your work files, data, and home network information are safely connected with WPA/WPA2 encryption and an SPI firewall.

HIGH-PERFORMANCE ANTENNAS FOR MAXIMUM COVERAGE

The router features eight adjustable external antennas, which can be positioned for optimal performance. They provide powerful streams of data to your devices, ensuring complete Wi-Fi coverage throughout your home. Unlike the two or three data streams found on other routers, the AC5400 delivers four simultaneous streams for stronger, faster performance.

IMPROVED MOBILE SPEED AND RANGE WITH BEAMFORMING

Play video games, listen to music, check email, shop, stream movies, and more--without having to worry about signal drop-off. Beamforming technology directs Wi-Fi signals to each of your mobile devices. This focused direction provides increased signal strength and coverage.

Manufacturer Part Number
EA9500-AU
EAN/UPC
0745883699865,745883699865
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wi-Fi Technology: AC5400 MU-MIMO Tri-band Gigabit, 1000+2165+2165 Mbps

Key Features:

  • Tri-Band (5 GHz + 5GHz + 2.4 GHz)
  • 4x4 AC, MU-MIMO
  • Advanced Security
  • USB 3.0 Port
  • Dual-Core CPU
  • Beamforming Technology
  • 8 Adjustable Antennas
  • Smart Wi-Fi
Network Standards:
  • 802.11b
  • 802.11a/g
  • 802.11n
  • 802.11ac
Wi-Fi Speed: AC5400 (N1000 + AC2615 + AC2615)

Wi-Fi Bands: 2.4 and 5 GHz(2x) (simultaneous tri-band)

Wi-Fi Range: Very Large Household

Number of Ethernet Ports:
  • 1x Gigabit WAN port
  • 8x Gigabit LAN ports
Other Ports:
  • One(1) USB 3.0 port
  • One(1) USB 2.0 port
  • Power
Antennas: 8x external adjustable antennas

Processor: 1.4 GHz dual-core

LEDs: Status Indicator, MU-MIMO Indicators, illuminated Linksys logo, Wi-Fi, Wi-Fi Protected Setup, Power, Internet, LAN 1–8, USB 3.0, USB 2.0

Wireless Encryption: 64/128-bit WEP, WPA2 Personal, WPA2 Enterprise

Operation Modes:
  • Wireless Router
  • Access Point
  • Wired Bridge
  • Wireless Bridge
Storage File System Support:
  • FAT
  • NTFS
  • HSF+
Easy Setup:
  • Browser-based Setup
  • Linksys Smart Wi-Fi Setup
Certified Operating Systems: MacOS (10.X or higher), Windows 7, Windows 8.1

Minimum System Requirements:
  • Internet Explorer® 8
  • Safari® 5 (for Mac®)
  • Firefox® 8
  • Google Chrome™
Dimensions (LxWxH): 264.52 x 318.15 x 66.66 mm (10.41 x 12.53 x 2.62 in.) without antennas

Weight: 1727.7 g (60.94 oz)

Security Features:
  • WPA/WPA2
  • 128 bit AES link encryption
  • FCC class B
Power Supply: Input: 100-240V ~ 50-60Hz; Output: 12V, 5A