Flexible, powerful, ready to work
HP Z640 Workstation
Redefine versatility and flexibility. Expand your capabilities with the HP Z640 Workstation, a system that lets you configure and reconfigure with ease to create your perfect solution. Then concentrate on your work, not your workstation, as you experience powerful performance, whisper-quiet computing, and tool-less access in a conveniently compact design. When every inch, watt, and decibel matter count on the HP Z640 Workstation.
HP Z640 Workstation
Power up.
Experience massive workstation power with support for 145W processors powering up to 36 cores in a dual Intel ® Xeon ® processor configuration. And take your productivity up a notch with the ability to do more thanks to professional graphics from NVIDIA and AMD and support of up to 8 displays on one system. The HP Z640 Workstation uses Z DNA to provide a high-end workstation experience at a mid-range price point.
Versatility redefined.
Build the perfect workstation for your needs. The HP Z640 Workstation, featuring Windows 8.1 or Linux, provides incredible expansion in a small footprint. Get the storage, performance, and freedom you need to create with up to 8 memory DIMMs, up to 4 internal hard drives, and built in USB and SATA ports. With the innovative HP Z Turbo Drive set a new performance curve as you revolutionize how you handle large files and reduce boot up, calculation, and graphics response time. And thanks to Thunderbolt ™ technology, you'll transfer data at lightning-fast speeds with the ability to connect to high-resolution displays and high-performance data devices over a single Thunderbolt ™ cable.
Created with you in mind.
Concentrate on your work using a workstation that is whisper quiet. The tool-free chassis of the HP Z640 boasts low acoustics, a single integrated Gb Ethernet, front and rear handles, and is 4U rack mountable—all in a conveniently compact design. And optimize your HP Z640 for peak performance with HP Performance Advisor , your own personal system engineer, which automatically configures your system with updated settings and drivers to help maximize performance.
Note:
Supported Operating Systems
Operating system Windows 10 Pro 64
Processor
Chipset Intel® C612
Processor speed 2.1 GHz
Processor family Intel® Xeon® E5 2600 v4 processor
Processor Intel® Xeon® E5-2620 v4 (2.1 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Number of processors 1
Memory
Memory, standard 8 GB DDR4-2400 registered SDRAM (1 x 8 GB)
Memory slots 4 DIMM
Standard memory note Transfer rates up to 2400 MT/s
Drives
Hard drive description 1 TB 7200 rpm SATA
Optical drive Slim SATA BDXL Blu-ray writer
External drive bays Two 5.25"
One slim ODD
Internal drive bays Two 3.5"
Storage type HDD
Storage controller Integrated SATA 6.0 Gb/s
LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional)
LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional)
Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, 5, and 10)
Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Compatible displays All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Graphic Subsystem
Graphics NVIDIA® Quadro® M2000M (4 GB)
Graphics Discrete
Multimedia
Audio Integrated Realtek HD ALC221
Input devices
Keyboard HP USB Business Slim Keyboard
Pointing device HP USB 1000 dpi Laser Mouse
Connectivity and Communications
Network interface Integrated Intel® I218LM PCIe GbE
Ports 4 USB 3.0
1 headset
1 microphone
Expansion slots 2 PCIe Gen3 x16
1 PCIe Gen3 x8 (open-ended)
1 PCIe Gen2 x4 (open-ended)
1 PCIe Gen2 x1 (open-ended)
1 PCI
Expansion slots note Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.
I/O Port location Front
Ports 4 USB 3.0
2 USB 2.0
2 PS/2
1 RJ-45
1 audio line in
1 audio line out
I/O Port location Back
Ports 1 USB 2.0
1 USB 3.0
I/O Port location Internal
Battery and Power
Power 925 W 90% efficient, active PFC
Weights
Weight 15 kg
System Components
Form factor Tower
Security Management
Security management HP Solenoid Hood Lock & Hood Sensor
HP Business PC Security Lock Kit
TPM 1.2 certified
HP Keyed Cable Lock (optional)
Security management footnote number [12]
Software and Applications
Software HP Remote Graphics Software (RGS) 7.2
Software footnote number [15]
Dimensions
Minimum dimensions (W x D x H) 17.5 x 46.48 x 44.45 cm
Warranty
Warranty 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.