Expand your power
HP Z440 Workstation
Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. The HP Z440 features a perfect mix of HP Z DNA in a performance workstation with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options. Here’s to more power to you with the HP Z440 Workstation.
Note:
Chipset: Intel® C612
Form factor: Tower
Memory slots: 8 DIMM
Internal drive bays: Two 3.5"
External drive bays: Two 5.25"; One slim ODD
Storage controller: Integrated SATA 6.0 Gb/s; LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional); LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional); Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, and 10); Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Audio: Integrated Realtek HD ALC221
Energy efficiency: ENERGY STAR® certified and EPEAT® registered configurations available
Power: 525 W 85% efficient, wide-ranging, active PFC; 700 W 90% efficient, wide-ranging, active PFC
Security management: HP Solenoid Hood Lock & Hood Sensor; HP Business PC Security Lock Kit; TPM 1.2 certified; HP Keyed Cable Lock (optional)
Warranty: On-site limited warranty and service with 3 year limited warranty and service offering delivers on-site, next business-day service for parts and labor and includes free telephone support 8 am - 5 pm. Global coverage ensures that any product purchased in one country and transferred to another, non-restricted country will remain fully covered under the original warranty and service offering