Expand your power
HP Z440 Workstation
Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. The HP Z440 features a perfect mix of HP Z DNA in a performance workstation with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options. Here’s to more power to you with the HP Z440 Workstation.
Note:
Supported Operating
SystemsOperating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Operating system note: This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
ProcessorChipset: Intel® C612
Processor speed: 3.5 GHz
Processor family: Intel® Xeon® E5 processor
Processor: Intel® Xeon® E5-1630 v3 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™)
MemoryMemory, standard: 16 GB DDR4-2133 ECC registered SDRAM (2 x 8 GB)
Memory slots: 8 DIMM
Standard memory note: Transfer rates up to 2133 MT/s
DrivesHard drive description: HP Z Turbo Drive 256 GB PCIe SSD
Optical drive: Slim SATA Blu-ray writer
External drive bays: Two 5.25"
One slim ODD
Internal drive bays: Two 3.5"
Storage type: SSD
Storage controller: Integrated SATA 6.0 Gb/s
LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional)
LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional)
Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, and 10)
Factory integrated RAID available for PCIe SSDs (RAID 0 Data)