PROFESSIONAL. AFFORDABLE. DURABLE.
The Jabra BIZ 1500 is an entry level, low cost, professional corded headset for all-day conversations.
Note:
Packaging dimensions
Master carton:600*399*316mm Sales box (Plastic bag) Size (L x W x H) in cm: 18 x 23 x 2. In inches: 7,08 x 9,05 x 0,78
Main unit dimension
Headset: L131*H165*W57
Weight mono / duo with cord
Duo QD: 115 gram. In ounce: 4,05. Pound 0,25
Weight mono / duo without cord
Duo QD: 74 gram. In ounce 2,61. Pound 0,16
Whats in the box
Warranty card, warning card, Quick start guide, Headset
Certifications
CE, FCC, UL, cUL, EAC, RCM, KCC, RoHS, REACH
Warranty
2 year
Headset bandwidth
Wideband
Material used
Headband housing, outer, inner & Controller Front/Back housing: PC/ABS, Earfoam: SS-55C, Micphone housing: Luran Flexboom arm: PA, Speaker housing: PC/ABS
Features
Speaker Max Input Power
30mW
Speaker, user hearing protection
Jabra PeakStop TM 118 dBA SPL (RMS)
Microphone Frequency Range
1-5kHz
Microphone bandwidth
1-5kHz
Microphone type
Uni-Directional Microphone
Power consumption microphone
Current Consumption 70-150μA@RL=3.9kΩ, Vs=3.0V
FEATURES USB CONNECTIVITY DESCRIPTIONS
Connection (mini jack, USB, QD)
QD
Speaker Size
32×7.6mm
Speaker sensitivity
115.5dB±3dB/1mW At 1000Hz
Speaker impedance
Duo:150Ω±15%/1000Hz/1.0V
Speaker Frequency Range
20Hz-4.5kHz
Speaker bandwidth Music mode
20Hz-4.5kHz
Speaker bandwidth Speak mode
20Hz-4.5kHz
Microphone Sensitivity
-32 to -28 dB@f=1kHz, Pin=1Pa, 0dB=1V/Pa
Cord length
95cm