Juice Pack Made for Galaxy S7 edge

Advanced power & protection

mophie is constantly working to push the technology behind juice pack battery cases to new levels. Extra battery whenever you need it and the ability to recharge the phone and case using virtually any wireless charging technology brings a whole new meaning to convenience.

Grab your case and go

Regardless of where you recharge overnight, if you start running low while out and about simply press the standby button on the back of the juice pack case to power through the rest of your day with more than 60% extra battery.

Charge on the spot

This juice pack case is compatible with Qi and other wireless charging technologies. This case also offers charge force technology compatible with mounts for your home, desk and car. Go ahead and set yourself up to be fully charged at all times.

Do more with extra battery.

3,300mAh delivers more than 60% extra battery giving you the power to do more. See additional hours broken down below.

PRIORITY+
Charge & Sync

Enables pass-through charge & sync while connected to a computer. Your Galaxy S7 edge recharges first, and then the juice pack case recharges itself.

Protection is always a priority

The light-weight design features edge-to-edge protection and internal rubberized support pads along the inside back, to provide your Galaxy S7 edge with high-impact protection against everyday wear and tear.



Manufacturer Part Number
3409_JP-SGS7E-BLK
EAN/UPC
0810472034096,810472034096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BATTERY CAPACITY

    3,300mAh

  • COMPATABILITY

    Galaxy S7 edge

  • DIMENSIONS

    3.14 x 6.39 x 0.73 in (79.93 x 162.2 x 18.51mm)

  • WEIGHT

    4.30oz(122g)

  • PRODUCT SKUS

    3409

  • IN THE BOX

    juice pack, micro USB 2.0 cable, headphone adapter

  • MANUAL

    Download here

  • LEGAL

    View here