Connect with your audience 24/7
With the future proof Smart Collection
With this high brightness Signage Solution display, you will enjoy all the benefits of state-of-the-art connectivity and content management possibilities while being ensured that remote management safeguards the lowest cost of ownership.
Optimized for public viewing
Note:
Picture/Display
•Diagonal screen size: 42.02 inch / 106.73 cm
•Panel resolution: 1920x1080p
•Optimum resolution: 1920 x 1080 @ 60Hz
•Brightness: 700 cd/m²
•Contrast ratio (typical): 1300:1
•Dynamic contrast ratio: 500,000:1
•Aspect ratio: 16:9
•Response time (typical): 8 ms
•Pixel pitch: 0.4833 x 0.4833 mm
•Display colors: 1.07 billion
•Viewing angle (H / V): 178 / 178 degree
•Picture enhancement: 3/2 - 2/2 motion pull down, Motion compens. deinterlacing, Progressive scan, Dynamic contrast enhancement, 3D Combfilter, 3D MA deinterlacing
Connectivity
•Video input: DisplayPort (1.2), HDMI (x2), DVI-D, VGA (Analog D-Sub), USB, Component (BNC x3), Composite (BNC)
•Video output: DisplayPort, DVI-I, VGA (Analog D-Sub)
•Audio input: 3.5 mm jack, Audio Left/Right (RCA)
•Audio output: Audio Left/Right (RCA), External speaker connector
•Other connections: OPS, USB
•External control: RJ45, RS232C (in/out) 2.5 mm jack, IR (in/out) 3.5 mm jack
Supported Display Resolution
•Computer formats
Resolution
Refresh rate
1920 x 1200
60Hz
1920 x 1080
60Hz
1600 x 1200
60Hz
1440 x 900
60Hz
1366 x 768
60Hz
1360 x 768
60Hz
1280 x 1024
60Hz
1280 x 800
60Hz
1280 x 768
60Hz
1024 x 768
60Hz
800 x 600
56, 60, 72, 75Hz
640 x 480
60, 67, 72, 75Hz
•Video formats
Resolution
Refresh rate
1080p
50, 60Hz
1080i
50, 60Hz
720p
50, 60Hz
576i
50Hz
576p
50Hz
480p
60Hz
480i
60Hz
Dimensions
•Bezel width: 6.5 mm
•Set dimensions (W x H x D): 946.9 x 541.0 x 56.8 mm
•Set dimensions in inch (W x H x D): 37.3 x 21.3 x 2.2 inch
•Product weight: 15.3 kg
•Product weight (lb): 33.7
•VESA Mount: 200 x 200 mm, M6
•Smart Insert mount: 100 x 100 mm, 100 x 200 mm
Convenience
•Placement: Portrait, Landscape
•Tiled Matrix: Up to 10 x 10
•Keyboard control: Hidden, Lockable
•Signal Loop Through: DVI, RS232, IR Loopthrough, VGA, DisplayPort
•Network controllable: RS232, RJ45, HDMI (One Wire), Card OPS RS232, One Wire (HDMI-CEC)
•Energy saving functions: Smart Power
•Ease of installation: Smart Insert
•Screen saving functions: Pixel Shift, Low Bright
•Other convenience: Carrying handles
•Memory: 16GB eMMC
Power
•Consumption (On mode): 90 W (Typ.)
•Standby power consumption: <0.4 W
•Mains power: 100 ~ 240 VAC, 50 ~ 60 Hz
Operating conditions
•Temperature range (operation): 0 ~ 40 °C
•Temperature range (storage): -20 ~ 60 °C
•Relative humidity: 20 ~ 80 %
•Altitude: 0 ~ 3000 m
•MTBF: 60,000 hour(s)
Sound
•Built-in speakers: 2 x 10W
Multimedia Applications
•USB Playback Audio: AAC, AIF, AIFF, ASF, LPCM, M3U, M4A, MP3, MP4, WAV, WMA
•USB Playback Picture: BMP, GIF, JPEG, JPG
•USB Playback Video: M2TS, M4V, MK3D, MKV, MP4, MPEG, MPG, MTS, TS, TTS, VOB, WMV
Miscellaneous
•On-Screen Display Languages: English, French, German, Italian, Polish, Russian, Simplified Chinese, Spanish, Turkish, Arabic, Japanese, Traditional Chinese
•Regulatory approvals: CB, CCC, CE, CECP, C-Tick, EPEAT, FCC, Class A, GOST, UL/cUL