Flexible, powerful, ready to work
HP Z640 Workstation
Redefine versatility and flexibility. Expand your capabilities with the HP Z640 Workstation, a system that lets you configure and reconfigure with ease to create your perfect solution. Then concentrate on your work, not your workstation, as you experience powerful performance, whisper-quiet computing, and tool-less access in a conveniently compact design. When every inch, watt, and decibel matter count on the HP Z640 Workstation.
HP Z640 Workstation
Power up.
Experience massive workstation power with support for 145W processors powering up to 36 cores in a dual Intel ® Xeon ® processor configuration. And take your productivity up a notch with the ability to do more thanks to professional graphics from NVIDIA and AMD and support of up to 8 displays on one system. The HP Z640 Workstation uses Z DNA to provide a high-end workstation experience at a mid-range price point.
Versatility redefined.
Build the perfect workstation for your needs. The HP Z640 Workstation, featuring Windows 8.1 or Linux, provides incredible expansion in a small footprint. Get the storage, performance, and freedom you need to create with up to 8 memory DIMMs, up to 4 internal hard drives, and built in USB and SATA ports. With the innovative HP Z Turbo Drive set a new performance curve as you revolutionize how you handle large files and reduce boot up, calculation, and graphics response time. And thanks to Thunderbolt ™ technology, you'll transfer data at lightning-fast speeds with the ability to connect to high-resolution displays and high-performance data devices over a single Thunderbolt ™ cable.
Created with you in mind.
Concentrate on your work using a workstation that is whisper quiet. The tool-free chassis of the HP Z640 boasts low acoustics, a single integrated Gb Ethernet, front and rear handles, and is 4U rack mountable—all in a conveniently compact design. And optimize your HP Z640 for peak performance with HP Performance Advisor , your own personal system engineer, which automatically configures your system with updated settings and drivers to help maximize performance.
Note:
Supported Operating Systems
Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Operating system note: This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.
Processor Chipset: Intel® C612
Processor speed: 2.2 GHz
Processor family: Intel® Xeon® E5 2600 v4 processor
Processor: Intel® Xeon® E5-2650 v4 (2.2 GHz, 30 MB cache, 12 cores, Intel® vPro™)
Number of processors: 1
Drives Hard drive description: HP Z Turbo Drive 256 GB PCIe SSD
Optical drive: Slim SATA Blu-ray writer
External drive bays: Two 5.25"
One slim ODD
Internal drive bays: Two 3.5"
Storage type: SSD
Storage controller: Integrated SATA 6.0 Gb/s
LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional)
LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional)
Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, 5, and 10)
Factory integrated RAID available for PCIe SSDs (RAID 0 Data)
Compatible displays: All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Graphic Subsystem Graphics: NVIDIA® Quadro® M4000 (8 GB)
Graphics: Discrete
Multimedia Audio: Integrated Realtek HD ALC221
Input devices Keyboard: HP Wireless Keyboard and Mouse
Connectivity and Communications Network interface: Integrated Intel® I218LM PCIe GbE
Ports: 4 USB 3.0
1 headset
1 microphone
Expansion slots: 2 PCIe Gen3 x16
1 PCIe Gen3 x8 (open-ended)
1 PCIe Gen2 x4 (open-ended)
1 PCIe Gen2 x1 (open-ended)
1 PCI
Expansion slots note: Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.
Network interface type: LAN
I/O Port location: Front
Ports: 4 USB 3.0
2 USB 2.0
2 PS/2
1 RJ-45
1 audio line in
1 audio line out
I/O Port location: Back
Ports: 1 USB 2.0
1 USB 3.0
I/O Port location: Internal
Battery and Power Power: 925 W 90% efficient, active PFC
Weights Weight: 15 kg
System Components Form factor: Tower
Security Management Security management: HP Solenoid Hood Lock & Hood Sensor
HP Business PC Security Lock Kit
TPM 1.2 certified
HP Keyed Cable Lock (optional)
Security management footnote number: [12]
Software and Applications Software: HP Remote Graphics Software (RGS)
Software footnote number: [15]
Dimensions Minimum dimensions (W x D x H): 17.5 x 46.48 x 44.45 cm
Memory Memory, standard: 16 GB DDR4-2400 registered SDRAM (2 x 8 GB)
Memory slots: 4 DIMM
Standard memory note: Transfer rates up to 2400 MT/s
Memory and storage: 256 GB SSD storage
Warranty Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.