Porsche Design Desktop Drive 5TB

Porsche Design Form, LaCie Function

Out of a collaboration born in 2003, a trailblazing tech firm and an iconic design house have forged another functional showpiece. The LaCie Porsche Design Desktop Drive welds forward-thinking technology from LaCie with immaculate style from Porsche Design.

USB-C: Not Just New. The Future.

Thanks to USB-C, the LaCie Porsche Design Desktop Drive works with any computer — the one you own and the one you might have on your wish list.

Next-Generation USB-C Computers

No up/down or left/right orientation means there’s no wrong way to connect the USB-C cable.

Any PC/Mac with USB 3.0

Connect to any existing computer using the included USB-C to USB adapter cable.

Fast Transfer Speeds

With 5 Gb/s speeds, you can drag and drop files and perform backups quickly.

Charge Up & Back Up

More than just data storage. By harnessing the power of USB 3.1, the LaCie Porsche Design Desktop Drive actually charges your USB-C laptop's battery. With a single USB-C cable, you can power your notebook and access your drive at the same time. One connection, dual benefits.

Visual Purity, Purely Useful

The LaCie Porsche Design Desktop Drive's unique, minimalist style reflects practical design. The all-aluminum enclosure is lightweight but also feels sturdy and substantial in your hands. Rounded corners, high-polish beveled edges, and a sandblast finish combine to form the distinctly Porsche Design contemporary style.

Manufacturer Part Number
STFE5000301
EAN/UPC
0763649093276,763649093276,0763649080597,763649080597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 5 TB
Interface: USB 3.1 | USB 3.0 and USB 2.0 compatible using included USB-C to USB adapter cable
Interface Transfer Rate: 5 Gb/s (maximum theoretical bus speed)
Software:

  • LaCie Backup Assistant (easy way to set up automatic computer backups)
  • LaCie Private-Public (protect data with AES 256-bit encryption*)
  • Eco mode (for energy savings)
Dimensions (W x D x H): 123 × 178 × 39 mm | 4.8 × 7 × 1.5 in.
Weight: 870 g / 1.9 lbs.
System Requirements:
  • Computer with a USB-C or USB Type-A port
  • Latest version of Mac OS® X 10.5 and later / Windows® 7 and later
  • Minimum free disk space: 600MB recommended
What’s Included:
  • LaCie Porsche Design Desktop Drive
  • Power supply
  • USB-C cable
  • USB-C to USB-A cable
  • Quick Install Guide