IRIScan Executive 4

The ultimate portable duplex scanner

  • Fastest 8 PPM duplex sheetfed mobile scanner on the market
  • Unique button manager enabling easy document management
  • Export business card to MS CRM and Salesforce.com
  • Ideal portable scanner for SMB professionals on the go

Manufacturer Part Number
458738
EAN/UPC
0765010738861,765010738861
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

- Image sensor: Dual CIS (Contact Image Sensor)
- Max. Optical Resolution: Up to 600 x 600 dpi
- Max. Interpolated Resolution: Up to 1200 x 1200 dpi
- Standard Interface(s): Hi-Speed USB 2.0
- Maximum Paper Capacity: 1 sheet
- Scanning Modes: 24-bit color, 8-bit (256 levels) gray scale, 1-bit monochrome
- Daily Duty Cycle: Up to 100 pages
- Searchable PDF: Yes
- Plastic Card Scanning: Yes
- Acceptable Media Types: Paper, receipts, photos, business cards, plastic/laminated cards (including embossed)
- Max. Paper Size (single sheet): 8.5" (W) x 32" (L)
- Max. Paper Size (duplex mode): 8.5" (W) x 16" (L)
- Minimum Paper Size: 2.2" (W) x 3.5" (L)
- Plastic Card Sizes (min. / max.): 1.57" x 1.57" / 3.4" x 3.4"
- Media Weights: 16lb. - 28lb
- Receipt Thickness: 0.04mm - 0.8mm
- Plastic Card Thickness: Up to 0.8mm
- Power Consumption: 1.0W Ready, 2.5W Scanning
- Coverage area: 8.5 x 32 inches (216 x 813 mm)
- Scanning speed: Up to 8 pages/minute simplex (monochrome & color)
- Duplex Scan Speed: Up to 5 pages/minute (monochrome & color)
- Paper Thickness: 16–32 lbs. (60–120 g/m2)
- Scanner drivers: Twain, WIA
- Scan method: Duplex (Two-Sided Scanning)
- Unit Dimensions (W" x D" x H"): 11.4" x 2.6" x 1.6"
- Unit Weight: 518 gr./1 lb
- Operating Environment (Temperature) : 41°F - 95°F (5°C - 35°C)
- Operating Environment (Humidity) : 15% - 85%