IRIScan Mouse Wifi

Handy, wireless and versatile

IRIScan Mouse Wifi is THE must-have mouse scanning device for anyone looking for a solution to scan receipts, books, magazines, documents or photos anywhere, anytime! Thanks to this all-in-one handheld wireless mouse scanner, you will no longer have to carry both a mouse AND a scanner with you! It works just like a regular wireless mouse but offers you so much more!. Whenever you have a document to scan, simply press the scan button on the side of your mouse, swipe it in any direction on a paper document and watch text and images appear instantly on your computer screen.

Scan receipts, books, magazines, invoices and many more

No matter the size, format or content of the document, IRIScan Mouse Wifi scans anything up to A4 with a 300 dpi scanning resolution! Simply run the mouse scanner all over the document and watch its content appear on your screen. Thanks to its wireless connectivity, the IRIScan Mouse Wifi makes it incredibly simple to scan any kind of document, even those with thin edges or rough surfaces. Thanks to IRIScan Mouse Wifi’s new design, even book pages are super easy to scan!

Scan to PDF, Word or Excel with just a click

When you are done scanning your document, IRIScan Mouse Wifi will let you choose from a wide range of output formats and destinations for your file. Either you choose to export it as a regular JPEG or PNG image, or you can export it as a fully editable PDF or text file compatible with popular text and spreadsheet editors (such as Acrobat reader, Word, Excel, notepad and many more).

Handheld ID & business cards scanner

IRIScan Mouse Wifi is proud to be the only handheld wireless mouse scanner able to scan and convert business cards to digital contacts. Thanks to the provided business card recognition software (Cardiris), you will be able to turn all your business cards into digital contacts ready to be used with popular contact managers such as Outlook, Gmail, Mail, etc. To make scanning business cards, receipts, ID cards, Driving license or other small size documents even easier, a very handy “ScanPad™ is provided with each IRIScan Mouse Wifi.

Share your scans in one click

Use IRIScan Mouse Wifi to easily scan and back-up important documents to your personal cloud hosting service (Dropbox, Evernote, Google Translate.) with just a click. This handheld mouse scanner also lets you share pictures or kids drawings with friends and families on Facebook, Twitter or flicker. Your everyday mouse will now be the gate of your social life and cloud services!

Translate any content

IRIScan Mouse Wifi not only recognizes text from more than 140 different languages, it can also translate and read it in more than 100 languages. Arabic and Asian included

Manufacturer Part Number
458736
EAN/UPC
0765010738847,765010738847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

- Technology : Slam Scan
- Mouse sensor : Optical Mouse Sensor (1500 dpi)
- Scan resolution : Up to 400 dpi
- Scanning speed: Up to 2 pages/minute
- USB : 2.0
- Power consumption : 0.625W
- Coverage area : up to A4
- Applications : Microsoft® Office, Adobe® Photoshop®, Pages®, Numbers®, copy and paste.
- Save formats (applications) : PDF / JPG / TIFF / BMP / PNG / XLS / DOC
- Buttons : 3 buttons (right-click, left-click, wheel-click)/
1 wheel / 1 scan button
- Wifi specifications : 2.4GHz Digital channel (mouse function)/
IEEE802.11n (scanning)/
- Battery specifications: Built-in rechargeable Lithium battery/ 3.7 V/ gr