AD240 Sheetfed Scanner

The AD240 is a 40 page-per-minute, duplex scanner that is fast, reliable and affordable for business where scanning plastic ID cards, business cards, documents or other heavy card stock is necessary. Combining reverse roller and advanced paper feeding technologies, the AD240 balances fast speed with exceptional reliability across a wide variety of scanning situations.

Max. document width up to 9.5 in. (242 mm)
The AD240 boasts a unique and innovative design in comparison with its predecessors - the ability to accommodate form document width up to 242 (9.5 in.).

A Duplex Scanner Suited for Document and Cards
Thanks to the advanced straight paper path and image processing technology, mixed batches of documents with varies sizes and weights can be scanned, appropriately cropped, deskewed, and ready to use. Scan size accepts paper from receipts (50 x 50 mm/ 2 x 2 in.) to business document (242 x 256 mm/ 9.5 x 14 in.). The auto document feeder is also robust enough to feed paper up to 413 g/m 2 (110 lb.) and embossed hard cards such as ID cards, credit cards, driver’s license and health insurance card up to 1.25 mm in thickness.

Paper Protection Technology
The advanced Paper protection technology protects valuable paper from being wrinkled or torn by halting the scan process once askewed page is detected.

Powerful Bundled Software Applications
The AD240 come with TWAIN and ISIS drivers, and are bundled with a suite of powerful software applications that include Avision Button Manager, AVScan X and  Nuance PaperPort SE 14.

Avision’s Button Manager V2
-Completes your scan with a single step
Button Manager V2 makes it easy for you to scan and send your image to your favorite destinations with a press one button. Now the new version comes with an innovative feature to let you scan and automatically upload the scanned document to popular cloud repositories such as Google Docs, Microsoft SharePoint, or FTP. In addition, the iScan feature allows you to insert the scanned image or recognized text after optional OCR (Optical Character Recognition)  process to your text editor such as Microsoft Word to get your job done easily and quickly.

Manufacturer Part Number
FF-1313B
EAN/UPC
0631264810489,631264810489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Paper Feeding:ADF 80-page capacity
Scanning Technology:Color Charged-Coupled Device ( CCD )
ID card thickness:Up to 1.25 mm
Scanning Size:

  • Max. 216 x 356 mm ( 8.5 x 14 in.)
    (Paper width up to 242 mm (9.5”))
  • Min. 50 x 50 mm ( 1.9 x 1.9 in.)
Scanning Speed:
  • 60 PPM / 120 IPM (Color, A4, 200 dpi)
  • 40 PPM / 80 IPM (Color, A4, 300 dpi)
Paper Thickness:27~413 g/m2 (7~110 lb.)
Long Page Mode:3000 mm (118 in.)
Optical Resolution:600 dpi
Output Resolution:75, 100, 150, 200, 300, 400 and 600 dpi
Output Formats:B/W, greyscale, 24-bit color
File Formats:BMP, PNG, GIF, JPEG, Single-Page PDF, Multi-Page PDF,Multi-TIFF, TIFF, RTF, TXT, OCR (for iScan only), XPS, DOC,XLS, PPT, DOCS, XLSX, PPTX, HTML.
Bundled Software:Avision Button Manager V2
Avision AVScan X, Nuance PaperPort SE 14
Interface/Drivers:USB 2.0 (USB 3.0 Compatible) / TWAIN , ISIS
Power Supply:
  • Input: 100-240 VAC, 50/60 Hz
  • Output: 24V, 2.0A
Power Consumption:
  • Active: 24 W
  • Ready:7.5 W
  • Sleep: 2.5 W
  • Off:0.32 W
Environmental Factors:
  • Operating temperature: 10°C to 35°C (50°F to 95°F)
  • Operating humidity: 10% to 85%
Acoustic Noise:Operating: <55 dB Standby: <45 dB
Dimensions:
  • Max.: 316 x 680 x 239 mm ( 12.4 x 26.8 x 9.4 in.)
  • Min.: 316 x 191 x 168 mm ( 12.4 x 7.5 x 6.6 in.)
Weight:4.2 kg ( 9.2 lb.)
Recommended Daily Duty Cycle:6,000 sheets
Multi-feed Detection: Ultrasonic Sensor
System Requirements:
  • CPU: Intel ® Core 2 Duo or higher
  • Memory: 2GB (32bit Windows)
  • 4GB (64bit Windows)
  • DVD-ROM: DVD ROM Drive
  • USB: USB2.0 Port (USB 1.1 supported)
  • Windows ® Operating System:
  • Windows ® XP SP3, Vista, 7, 8.x, 10 (32 & 64 bit)
Contents:
  • AD240 Scanner
  • Power Supply
  • Quick Guide
  • USB 2.0 Cable
  • CD-ROM includes:
    -Scanner Driver(TWAIN/ISIS Driver)
    -Avision Button Manager V2
    -Avision AVScan X
    -Nuance PaperPort SE 14