Super V Shipping Case

Engineered to provide secure transport for rack mountable electronics

Available in 3U, 4U, 5U, 7U, 9U, 11U, and 14U

Weight ranges for 3U – 5U = 80-100 lbs. per case

Weight ranges for 7U – 14U = 100-170lbs per case

Fixed square hole frame for universal equipment fit

2” Front Lid, 5” Rear Lid

Molded in rear edge casters with handles on the lid for ease of movement

Comfort Grip plastic handles

Lid Hangers for lid storage while in use

Anti-reflective black hardware

Coupling catches for secure stacking

Sealed gasket and PRV keeps container watertight and eliminates over pressurization

Choice of SAE 10-32 or Metric M6 clip nuts for even more flexibility in mounting equipment

Manufacturer Part Number
SUPER-V-7U-SAE
EAN/UPC
0825494067274,825494067274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BODY: RotoMolded Polyethylene
O-RING: Silicone Sponge
PURGE BODY: Aluminum
HARDWARE: Stainless Steel (Black Oxide) / RoHs Nickel Black
FRAME: Steel (Clear Coated)
RACK HEIGHT:  12.25" (31.1 cm)
RACK DEPTH:  24.00" (61 cm)
INTERIOR LID DEPTH:  2.20" (5.6 cm)
INTERIOR BACK LID DEPTH:  5.20" (13.2 cm)
WEIGHT:  60.00 lbs (27.2 kg)

CONFIGURATIONS

SUPER-V-SERIES-7U - Standard