ProDesk 600 G2 Desktop Mini PC (ENERGY STAR)

Equipped with the latest business-class performance and security features the HP ProDesk 600 Desktop Mini works with a complete line of accessories creating a smart solution for your work space.

Manufacturer Part Number
Y2P36UT#ABA
EAN/UPC
0190780507490,190780507490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System featuresSystem features : Operating system: Windows 10 Pro 64
Processor family :

  • 6th Generation Intel® Core™ i5 processor

Processor : Intel® Core™ i5-6500T with Intel HD Graphics 530 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset : Intel® Q150
Form factor : Mini
Management features :
  • Intel Standard Manageability and Common Core BIOS

Environmental :
  • Low halogen


MemoryMemory : Memory slots : 2 SODIMM

StorageStorage : Internal drive bays : One 2.5"; One M.2
Internal drive: 128 GB SATA SSD

Display and graphicsDisplay and graphics : Graphics: Integrated:
Intel® HD Graphics 530

Expansion featuresExpansion features : Ports: Front:
2 USB 3.0 (1 charging)
1 USB Type-C™
1 headphone/microphone combo
Back:
4 USB 3.0
1 RJ-45
2 DisplayPort
1 VGA
1 serial (optional)
1 HDMI (optional)
Expansion slots:
  • 2 M.2


Media devicesMedia devices : Audio : DTS Sound+™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out and line in rear port (3.5 mm), multi-streaming capable, internal speaker

Power and operating requirementsPower and operating requirements :Energy efficiency :
  • ENERGY STAR® certified

Power supply : 65 W 89% efficient (external)

Dimensions and weightDimensions and weight : Dimensions (W x D x H): 6.9 x 1.3 x 7 in (175 x 34 x 177 mm)
Weight: 2.9 lb (1.3 kg)

Security managementSecurity management :Security management :
  • HP BIOSphere
  • Infineon TPM SLB9670 1.2/2.0
  • Hood sensor
  • Security Loop
  • Ultraslim cable lock (optional)


What's includedWhat's included :Software :
  • HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security Manager, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.

Keyboard : HP USB Business Slim Keyboard
Pointing device :
  • HP USB Optical Mouse

Warranty : 1-year limited warranty including 1 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.