ProDesk 600 G2 Small Form Factor PC (ENERGY STAR)

The HP ProDesk 600 MT/SFF delivers value with a balance of performance and expandability for businesses with commercial-class productivity, reliability, security, and manageability needs.

Manufacturer Part Number
Y2P35UT#ABA
EAN/UPC
0190780507476,190780507476
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

Windows 10 Pro 64

Processor family

6th Generation Intel® Core™ i5 processor

Processor

Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)

Chipset

Intel® Q150

Form factor

Small Form Factor

Management features

Intel® Standard Manageability

Environmental

Low halogen

Memory

Memory, standard

4 GB DDR4-2133 SDRAM (1 x 4 GB)

(Transfer rates up to 2133 MT/s)

Memory slots

4 DIMM

Storage

Internal drive bays

Two 3.5"; One 2.5"

External drive bays

One slim ODD; One SD 3 card reader (optional)

Internal drive

3.5" 500 GB 7200 rpm SATA

Optical drive

Slim SATA SuperMulti DVD writer

Display and graphics

Graphics

Integrated:

Intel® HD Graphics 530

Expansion features

Ports

Front:

2 USB 3.0

2 USB 2.0 (1 fast charging)

1 headphone

1 microphone/headphone

1 SD 3 card reader (optional)

Back:

4 USB 3.0

2 USB 2.0

1 serial; 1 serial (optional); 1 parallel (optional)

2 PS/2 (keyboard and mouse)

1 VGA

2 DisplayPort

1 audio line in

1 audio line out

1 RJ-45

Expansion slots

3 low profile PCIe 3.0 x1

1 low profile PCIe 3.0 x16

Media devices

Audio

DTS Sound+™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out and line in rear port (3.5 mm), multi-streaming capable, internal speaker

Communications

Network interface

Intel® I219LM Gigabit Network Connection LOM

Power and operating requirements

Power supply

200 W standard efficiency, active PFC; 200 W, up to 93% efficient, active PFC

Dimensions and weight

Dimensions (W x D x H)

13.3 x 14.9 x 3.95 in (338 x 379 x 100 mm)

(Desktop orientation)

Weight

Starting at 14.6 lb (Starting at 6.63 kg)

Security management

Security management

Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0

SATA port disablement (via BIOS)

Drive lock

Intel® Identity Protection Technology (IPT)

Serial, parallel, USB enable/disable (via BIOS)

Optional USB port disable at factory (user configurable via BIOS)

Removable media write/boot control

Power-on password (via BIOS)

Setup password (via BIOS)

Solenoid hood lock

Intrusion sensor

Support for chassis padlock devices

Support for chassis cable lock devices

What's included

Software

HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security Manager, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.

Keyboard

HP USB Business Slim Keyboard

Pointing device

HP USB Mouse

Warranty

1-year limited warranty including 1 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.

Related links

Data Sheets / Documents

Technical Support / Manuals

QuickSpecs

WW (English) (PDF)

Quick links

Recycling and Reuse Options

Carbon Footprint Calculator

HP & the Environment

Renewable Energy Source

Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.

HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.

The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.