ProDesk 600 G2 Small Form Factor PC (ENERGY STAR)

The HP ProDesk 600 MT/SFF delivers value with a balance of performance and expandability for businesses with commercial-class productivity, reliability, security, and manageability needs.

  • Windows 10 Pro 64

Perform at the speed of work

Power through your day with speed and performance. Get the latest in processing technology with your choice of 6th Generation Intel® Core™ processors and Intel® HD 530 Graphics.

Manufacturer Part Number
Y2P33UT#ABA
EAN/UPC
0190780507148,190780507148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64
Processor family :

  • 6th Generation Intel® Core™ i3 processor

Processor : Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Chipset : Intel® Q150
Form factor : Small Form Factor
Management features :
  • Intel® Standard Manageability

Environmental :
  • Low halogen


Memory :Memory, standard:
  • 4 GB DDR4-2133 SDRAM (1 x 4 GB)

(Transfer rates up to 2133 MT/s)
Memory slots : 4 DIMM

Storage : Internal drive bays : Two 3.5"; One 2.5"
External drive bays : One slim ODD; One SD 3 card reader (optional)
Internal drive: 3.5" 500 GB 7200 rpm SATA
Optical drive:
  • Slim SATA SuperMulti DVD writer


Display and graphics : Graphics: Integrated:
Intel® HD graphics 530

Expansion features : Ports: Front:
2 USB 3.0
2 USB 2.0 (1 fast charging)
1 headphone
1 microphone/headphone
1 SD 3 card reader (optional)
Back:
4 USB 3.0
2 USB 2.0
1 serial; 1 serial (optional); 1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
2 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots:
  • 3 low profile PCIe 3.0 x1
  • 1 low profile PCIe 3.0 x16


Media devices : Audio : DTS Sound+™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out and line in rear port (3.5 mm), multi-streaming capable, internal speaker

Communications : Network interface: Intel® I219LM Gigabit Network Connection LOM

Power and operating requirements : Power supply : 200 W standard efficiency, active PFC; 200 W, up to 93% efficient, active PFC

Dimensions and weight : Dimensions (W x D x H): 13.3 x 14.9 x 3.95 in (338 x 379 x 100 mm)
(Desktop orientation)
Weight: Starting at 14.6 lb (Starting at 6.63 kg)

Security management :Security management :
  • Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • Drive lock
  • Intel® Identity Protection Technology (IPT)
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Solenoid hood lock
  • Intrusion sensor
  • Support for chassis padlock devices
  • Support for chassis cable lock devices


What's included :Software :
  • HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security Manager, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.

Keyboard : HP USB Business Slim Keyboard
Pointing device :
  • HP USB Mouse

Warranty : 1-year limited warranty including 1 years of parts, labour, and next-business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.