Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system: Windows 10 Pro 64
Processor family:
- 6th Generation Intel® Core™ i5 processor
Processor: Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® Q150
Form factor: Small Form Factor
Management features:
- Intel® Standard Manageability
Environmental:
Memory:Memory, standard:
- 4 GB DDR4-2133 SDRAM (1 x 4 GB)
(Transfer rates up to 2133 MT/s)
Memory slots: 4 DIMM
Storage: Internal drive bays: Two 3.5"; One 2.5"
External drive bays: One slim ODD; One SD 3 card reader (optional)
Internal drive: 128 GB SATA SSD
Optical drive:
- Slim SATA SuperMulti DVD writer
Display and graphics: Graphics: Integrated:
Intel® HD Graphics 530
Expansion features: Ports: Front:
2 USB 3.0
2 USB 2.0 (1 fast charging)
1 headphone
1 microphone/headphone
1 SD 3 card reader (optional)
Back:
4 USB 3.0
2 USB 2.0
1 serial; 1 serial (optional); 1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
2 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots:
- 3 low profile PCIe 3.0 x1
- 1 low profile PCIe 3.0 x16
Media devices: Audio: DTS Sound+™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out and line in rear port (3.5 mm), multi-streaming capable, internal speaker
Power and operating requirements: Power supply: 200 W standard efficiency, active PFC; 200 W, up to 93% efficient, active PFC
Dimensions and weight: Dimensions (W x D x H): 13.3 x 14.9 x 3.95 in (338 x 379 x 100 mm)
(Desktop orientation)
Weight: Starting at 14.6 lb (Starting at 6.63 kg)
Security management:Security management:
- Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
- SATA port disablement (via BIOS)
- Drive lock
- Intel® Identity Protection Technology (IPT)
- Serial, parallel, USB enable/disable (via BIOS)
- Optional USB port disable at factory (user configurable via BIOS)
- Removable media write/boot control
- Power-on password (via BIOS)
- Setup password (via BIOS)
- Solenoid hood lock
- Intrusion sensor
- Support for chassis padlock devices
- Support for chassis cable lock devices
What's included:Software:
- HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security Manager, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.
Keyboard: HP USB Business Slim Keyboard
Pointing device:
- Related links
-
Data Sheets / Documents
- Technical Support / Manuals
Quick links:
Recycling and Reuse Options
Carbon Footprint Calculator
HP & the Environment
Renewable Energy Source
-
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. Seewww.microsoft.com.
HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.
The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.