EliteOne 800 G2 23-inch Non-Touch All-in-One PC (ENERGY STAR)

Elegant, sleek, user-friendly, and designed to perform, the HP EliteOne 800 is ready to deploy in demanding environments, with manageability and security, and enterprise-class collaboration technologies.

Manufacturer Part Number
Y2P28UT#ABA
EAN/UPC
0190780507070,190780507070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ i5 processor


Processor: Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® Q170
Form factor: All-in-one
Environmental:

  • Low halogen



Memory: Memory slots: 2 SODIMM

Storage: Internal drive bays: Two 2.5"
External drive bays: One slim ODD (optional)
Internal drive: 500 GB 7200 rpm SATA
Optical drive:

  • Slim SuperMulti DVD writer



Display and graphics: Display: 23" diagonal IPS widescreen backlit 10-point capacitive touch LCD (1920 x 1080)
Graphics: Integrated:
Intel® HD Graphics 530
Webcam: 2 MP full HD webcam (optional)

Expansion features: Ports: Left side:
1 USB Type-C™
2 USB 3.0 (1 charging)
1 headphone
1 microphone
1 SD 4 card reader (optional)
Right side:
1 fingerprint reader
Back:
4 USB 3.0
1 DisplayPort 1.2
1 RJ-45
1 audio line out
1 serial (optional)
2 PS/2 (keyboard/mouse) optional
Expansion slots:

  • 1 M.2 2230
  • 1 M.2 2280

(M.2 2230 slot for WLAN; M.2 2280 slot for SSD)

Media devices: Audio: Audio by Bang and Olufsen utilizing HP Clear Sound Amp which supports the integrated high-performance stereo 2.2W internal speakers, microphone array, headphone jack, line-out jack and a microphone jack that is retaskable to second headphone or line in.

Power and operating requirements:Energy efficiency:

  • ENERGY STAR® certified


Power supply: 160 W, up to 90% efficient, active PFC (with integrated graphics); 200 W, up to 92% efficient, active PFC (with discrete graphics)

Dimensions and weight: Dimensions (W x D x H): 22.3 x 2.3 x 15.5 in (567.2 x 59 x 392.7 mm)
(Without stand but with non-stand VESA cover)
Weight: Starting at 15.08 lb (Starting at 6.84 kg)
(Weight without stand but with non-stand VESA cover. Exact weight depends on configuration.)

Security management:Security management:

  • HP BIOSphere with Sure Start
  • Trusted Platform Module, SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • Drive lock
  • RAID (available as a configurable option)
  • Intel® Identity Protection Technology (IPT)
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • HP Solenoid Hood Sensor
  • Support for chassis cable lock devices



What's included:Software:

  • HP business PCs are shipped with a variety of software titles including: HP Drive Encryption (FIPS 140-2), HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.


Keyboard: HP USB Business Slim Keyboard
Pointing device:

  • HP USB Mouse


Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.

  • Related links
  •      Data Sheets / Documents

  •      Technical Support / Manuals


      Eco Highlights

:   

Quick links:

Recycling and Reuse Options

Carbon Footprint Calculator

HP & the Environment

Renewable Energy Source

  • Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. Seewww.microsoft.com. 

    HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.

    The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.