EliteDesk 800 G2 Small Form Factor PC

Experience top-notch productivity plus industry-leading reliability, security, and manageability, plus a unique portfolio of solutions in a compact, space-saving design with the powerful HP EliteDesk 800 SFF.

Manufacturer Part Number
Y2P22UT#ABA
EAN/UPC
0190780506752,190780506752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ i7 processor


Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Chipset: Intel® Q170
Form factor: Small Form Factor
Management features:

  • Intel® vPro™


Environmental:

  • Low halogen



Memory:Memory, standard:

  • 8 GB DDR4-2133 SDRAM (2 x 4 GB)


(Transfer rates up to 2133 MT/s)
Memory slots: 4 DIMM

Storage: Internal drive bays: Two 3.5"; One 2.5"
External drive bays: One slim ODD; One SD 4 card reader (optional)
Internal drive: 256 GB SATA SSD
Optical drive:

  • Slim SATA SuperMulti DVD writer



Display and graphics: Graphics: Integrated:
Intel® HD Graphics 530

Expansion features: Ports: Front:
2 USB 3.0
2 USB 2.0 (1 fast charging)
1 headphone connector
1 headphone/microphone
Back:
6 USB 3.0
1 serial; 1 serial (optional); 1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
2 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots:

  • 1 low-profile PCIe x16
  • 1 low-profile PCIe x4 (x16)
  • 2 low-profile PCIe x1



Media devices: Audio: DTS Studio Sound™ audio management technology, HD audio with Realtek ALC221 codec, microphone and headphone front ports (3.5 mm), line-out and line-in rear ports (3.5 mm), multi-streaming capable, internal speaker (standard)

Communications: Network interface: Intel® I219LM Gigabit Network Connection LOM

Power and operating requirements: Power supply: 200 W standard efficiency, active PFC; 200 W, up to 92% efficient, active PFC

Dimensions and weight: Dimensions (W x D x H): 13.3 x 14.9 x 3.95 in (339 x 379 x 100 mm)
Weight: Starting at 16.7 lb (Starting at 7.6 kg)
(Exact weight depends on configuration)

Security management:Security management:

  • HP BIOSphere with Sure Start
  • Trusted Platform Module, SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • Drive lock
  • RAID (available as a configurable option)
  • Intel® Identity Protection Technology (IPT)
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • HP Solenoid Hood Lock/Sensor
  • Support for chassis padlocks and cable lock devices



What's included:Software:

  • HP business PCs are shipped with a variety of software titles including: HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast Support, HP ePrint Driver, HP Recovery Manager, Foxit PhantomPDF Express. Please refer to this product's quick spec document for a full list of preinstalled software.


Keyboard: HP USB Business Slim Keyboard
Pointing device:

  • HP USB Mouse


Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.

  • Related links
  •      Data Sheets / Documents

  •      Technical Support / Manuals



Quick links:

Recycling and Reuse Options

Carbon Footprint Calculator

HP & the Environment

Renewable Energy Source

  • Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. Seewww.microsoft.com. 

    HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.

    The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.