EliteDesk 800 35W G2 Desktop Mini PC (ENERGY STAR)

Fits here, there, 
almost everywhere

HP's world's smallest enterprise-class desktop PC. This efficiently crafted design is small in size but has immense manageability and strong security, offering a complete solution for critical business.

Big power. Space saving design.

Maximize the workspace with the powerful and efficiently crafted HP EliteDesk 800 Desktop Mini, which can be mounted and fits neatly anywhere, vertically or horizontally.

Manufacturer Part Number
Y2P14UT#ABA
EAN/UPC
0190780506615,190780506615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ i5 processor


Processor: Intel® Core™ i5-6500T with Intel HD Graphics 530 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® Q170
Form factor: Mini
Environmental:

  • Low halogen



Memory: Memory slots: 2 SODIMM

Storage: Internal drive bays: One 2.5"
Internal drive: 500 GB 7200 rpm SATA

Display and graphics: Graphics: Integrated:
Intel® HD Graphics 530

Expansion features: Ports: Front:
2 USB 3.0 (1 charging)
1 USB Type-C™
1 headphone/microphone
1 headphone connector
Back:
4 USB 3.0
1 RJ-45
1 VGA
1 serial (optional)
1 HDMI (optional)
2 DisplayPort (1 optional)
(If serial or HDMI is selected, then only 1 Display Port remains available.)
Expansion slots:

  • 1 M.2

(1 M.2 PCIe for WLAN. 1 M.2 PCIe for storage)

Media devices: Audio: DTS Studio Sound™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), audio line-out rear port (3.5 mm), multi-streaming capable, internal speaker

Power and operating requirements:Energy efficiency:

  • ENERGY STAR® certified


Power supply: 65 W 89% efficient (external)

Dimensions and weight: Dimensions (W x D x H): 6.9 x 7 x 1.3 in (175 x 177 x 34 mm)
Weight: 2.9 lb (1.3 kg)
(Configured with 1 hard drive. Exact weight depends on configuration.)

Security management:Security management:

  • Trusted Platform Module, SLB9670TT1.2FW4.40 (TPM) 1.2 (Common Criteria EAL4+ certified), field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • Drive lock
  • Intel® Identity Protection Technology(IPT)
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Hood sensor
  • Support for chassis padlock devices
  • Support for chassis cable lock devices



What's included:Software:

  • HP business PCs are shipped with a variety of software titles including HP ePrint Driver, HP PageLift, HP Support Assistant, and HP Recovery Disk Creator. Please refer to this product's quick spec document for a full list of preinstalled software.


Keyboard: HP USB Business Slim Keyboard
Pointing device:

  • HP USB Optical Mouse


Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.

  • Related links
  •      Data Sheets / Documents

  •      Technical Support / Manuals


      Eco Highlights

:   

Quick links:

Recycling and Reuse Options

Carbon Footprint Calculator

HP & the Environment

Renewable Energy Source

  • Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. Seewww.microsoft.com. 

    HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.

    The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.