ProDesk 400 G3 Microtower PC (ENERGY STAR)

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 MT. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

Manufacturer Part Number
W5Z17UT#ABA
EAN/UPC
0190780494097,190780494097
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ i5 processor


Processor: Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® H110
Form factor: Microtower
Management features:

  • Update BIOS via Cloud or Network (BIOS feature)


Environmental:

  • Low halogen



Memory:Memory, standard:

  • 4 GB DDR4-2133 SDRAM (1 x 4 GB)


(Transfer rates up to 2133 MT/s)
Memory slots: 2 DIMM

Storage: Internal drive bays: One 3.5"; One 2.5"/3.5"
External drive bays: 1 SD 3 card reader (optional); 1 slim ODD (optional)
Internal drive: 500 GB 7200 rpm SATA
Optical drive:

  • Slim SATA SuperMulti DVD writer



Display and graphics: Graphics: Integrated:
Intel® HD Graphics 530 9 


Expansion features: Ports: Front:
2 USB 3.0
1 headphone
1 microphone
1 SD 3 card reader (optional)
Back:
2USB 3.0
4 USB 2.0
1 serial
1 serial (optional)
1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
1 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots:

  • 1 full-height PCIe 3 x16
  • 3 full-height PCIe 2 x1



Media devices: Audio: DTS Sound+™ audio management technology, HD audio with Realtek ALC221VB codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line in and line out rear ports (3.5 mm), multi-streaming capable, internal speaker

Communications: Network interface: Integrated Realtek GbE

Power and operating requirements: Power supply: 300 W, up to 85% efficient, active PFC

Dimensions and weight: Dimensions (W x D x H): 6.5 x 14.1 x14 in (165 x 358.8 x 355 mm)
Weight: Starting at 15.5 lb (Starting at 7.05 kg)
(Exact weight depends on configuration)

Security management:Security management:

  • Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0
  • SATA port disablement (via BIOS)
  • RAID configurations
  • Serial, parallel, USB enable/disable (via BIOS)
  • Optional USB port disable at factory (user configurable via BIOS)
  • Removable media write/boot control
  • Power-on password (via BIOS), Setup password (via BIOS)
  • HP Chassis (1 bay) Security Kit
  • Support for chassis padlocks and cable lock devices



What's included:Software:

  • HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast support, HP ePrint Driver, HP Recovery Manager. Please refer to this product's quick spec document for a full list of preinstalled software.


Keyboard: HP USB Business Slim Keyboard
Pointing device:

  • HP USB Mouse


Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.

  • Related links
  •      Data Sheets / Documents

  •      Technical Support / Manuals



Quick links:

Recycling and Reuse Options

Carbon Footprint Calculator

HP & the Environment

Renewable Energy Source

  • Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. Seewww.microsoft.com. 

    HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.

    The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.