ProDesk 400 G2 Desktop Mini PC (ENERGY STAR)

The HP ProDesk 400 Desktop Mini incorporates a high level of business class performance and security with a complete portfolio of accessories3 making it a great value for your growing business.

Manufacturer Part Number
W5Z14UT#ABA
EAN/UPC
0190780493267,190780493267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

Windows 10 Pro 64

Processor family

6th Generation Intel® Core™ i5 processor

Processor

Intel® Core™ i5-6500T with Intel HD Graphics 530 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)

Chipset

Intel® H110

Form factor

Mini

Management features

Update BIOS via Cloud or Network (BIOS feature)

HP TouchPoint Manager

Environmental

Low halogen

Memory

Memory slots

2 SODIMM

Storage

Internal drive bays

One 2.5"

Internal drive

128 GB SATA SSD

Display and graphics

Graphics

Integrated:

Intel® HD Graphics 530

Expansion features

Ports

Front:

2 USB 3.0

1 headphone

1 microphone

Back:

2 USB 3.0

2 USB 2.0

1 RJ-45

1 DisplayPort

1 VGA

1 serial

Expansion slots

2 M.2

(One internal M.2 PCIe x1 connector for optional wireless NIC. One internal M.2 PCIe x4 connector for optional SSD.)

Media devices

Audio

DTS Sound+™ audio management technology, HD audio with Realtek ALC221 codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line out and line in rear port (3.5 mm), multi-streaming capable, internal speaker

Communications

Network interface

Intel® 7265 802.11ac wireless M.2 with Bluetooth®

Power and operating requirements

Energy efficiency

ENERGY STAR® certified

Power supply

65 W 89% efficient (external)

Dimensions and weight

Dimensions (W x D x H)

6.9 x 7 x 1.3 in (175 x 177 x 34 mm)

Weight

2.9 lb (1.3 kg)

(Configured with 1 HDD only. Weight varies based on configuration.)

Security management

Security management

Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0

SATA port disablement (via BIOS)

Serial, parallel, USB enable/disable (via BIOS)

Optional USB port disable at factory (user configurable via BIOS)

Removable media write/boot control

Power-on password (via BIOS)

Setup password (via BIOS)

HP Chassis (1 bay) Security Kit

Support for chassis padlocks and cable lock devices

Solenoid hood sensor

Support for port cable cover

What's included

Software

HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast support, HP ePrint Driver, HP Recovery Manager. Please refer to this product's quick spec document for a full list of preinstalled software.

Keyboard

HP USB Business Slim Keyboard

Pointing device

HP USB Mouse

Warranty

Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.

Related links

Data Sheets / Documents

Technical Support / Manuals

QuickSpecs

WW (English) (PDF)

Eco Highlights

Quick links

Recycling and Reuse Options

Carbon Footprint Calculator

HP & the Environment

Renewable Energy Source

Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.

HP is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hp.com/go/reach.

The following applies to HP systems with Intel 6th Gen and other future-generation processors on systems shipping with Windows 7, Windows 8, Windows 8.1 or Windows 10 Pro systems downgraded to Windows 7 Professional, Windows 8 Pro, or Windows 8.1: This version of Windows running with the processor or chipsets used in this system has limited support from Microsoft. For more information about Microsoft’s support, please see Microsoft’s Support Lifecycle FAQ at https://support.microsoft.com/lifecycle.