Send a video signal from a tablet, laptop computer, or another source device with a DisplayPort output port to a projector, monitor, or HDTV with an HDMI, DVI or VGA input port. This compact all-in-one converter is an ideal solution for use in schools, conference rooms, or other work spaces that may utilize assorted displays with varying inputs in multiple rooms throughout a building.
On The Go Enhanced -- Be prepared for any meeting, presentation, or event with the full confidence that you have the right connections in an ultra-compact design. The DisplayPort to HDMI, VGA, or DVI adapter allows you to connect a DisplayPort-equipped laptop or tablet to a projector, monitor, or HDTV with an HDMI, VGA, or DVI input port. The compact design of this adapter converter makes it a perfect fit for BYOD (Bring Your Own Device) applications in education or corporate environments.
Straightforward Install - This simple plug and play adapter converter does not require drivers for install and the device is powered through DisplayPort bus power, so no additional power adapters are needed.
Port Protection - The dongle-style adapter converter reduces strain on the video port. The cable between the DisplayPort connection and the adapter converter provides strain relief that protects the port from strain damage as cords are moved.
Note: This adapter converter will output signal to one video port at a time. This adapter converter is not designed to output multiple video signals simultaneously.
Note:
Color :: Black
UPC :: 757120543404
Warranty :: 3 Years
Vendor :: C2G
Weight :: 0.146 LB
Electrical Specifications
• Maximum Resolution:
VGA —1920 x1080 at 260hZ
DVI —1920 x1080 at 60hZ
HDMI —3840 x 2160 at 30hZ
• Voltage Rating: 30V
• Impedance Ω TDR: 100±5
• Intra-Pair Skew: 15PS/M Max
• Insulation Resistance: Foam-PE/HD-PE DC-500V 100MΩ.Km Min At 20°C
Physical Specifications
• Housing: ABS
• Jacket Material and Thickness: PVC (0.7mm)
• Minimum Bend Radius: 12mm
• Mean Time Between Failure: 4000 hr
• Operating Temperature: 0°C to 70°C
• Storage Temperature: -10°C to 40°C
Cable Physical Specifications
• Cable Outer Diameter: 5.5mm ± 0.2
• Conductor: 32 AWG (7/0.08 TCS) x15
• Shield 1: Al Mylar Wrap
• Shield 2: Braid, 16/6/0.12 AMA (75% Coverage)
• Drain: 32 AWG (7/0.8 TC) x5
• Insulation: Foam-PE+Skin 0.63±0.05
Connector Physical Specifications
• DisplayPort Male: Contact Gold Plated 1µ, Nickle plated Shell
• DVI-I Female: Contact Gold Plated 1µ, Nickle plated Shell
• VGA Female: Contact Gold Plated 1µ, Nickle plated Shell
• HDMI Female: Contact Gold Plated 1µ, Nickle plated Shell
Package Contents
• DisplayPort to HDMI, VGA, or DVI Adapter Converter