32GB AMMO Silver USB 3.0 Flash Drive

Strontium AMMO USB 3.0 flash drive is a true beauty clad in a robust body with stylish metal finishing and yet extremely powerful with the enhanced transfer speed of USB 3.0 interface. It is the perfect option for facilitating ultra fast, multi-stream data transfer. If you are looking for a USB design that exudes a high level of elegance yet possess superior performance, look no further than Strontium AMMO USB 3.0 flash drive to set your heart on fire!

Manufacturer Part Number
SR32GSLAMMOZ
EAN/UPC
8886450705809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

  •    Ultra High Speed Data Transfer Performance:

           Rate of Read is from 120 MB/s and Rate of Write is from 25 MB/s
                  ***The rate of performance depends on the different operating system available and various flash adopted***

  • Product Part Number : SR32GSLAMMOZ

  • Super Speed Standard Type A USB (USB 3.0). Backwards compatible with USB 2.0

  • Robust body with stylish metal finishing

  • Includes premium metal keychain
  • OS supported: Standard USB compatible with Win 8/Win 7/Vista/XP, Linux v.2.6.xt, Mac 10.X or above
  • FIle Format : FAT 32
  • Product Dimension: 41.8 x 11.2 x 3.4 mm
  • Net Weight: Nearly 5.92 grams
  • Available Capacities: 16GB, 32GB, 64GB and 128GB
  • Available Colours:  Silver
  • 5 years hassle-free Strontium Limited Warranty