16GB DDR4 2400MHz ECC RDIMM Memory

Manufacturer Part Number
4X70M09262
EAN/UPC
0190793223905,190793223905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number 4X70M09262
Ship Group Memory module Warranty flyer
Capacity 16
Module Specifications PC4-2400
Form Factor RDIMM
Memory Type DDR4
RAM Speed 2400
Parity ECC
Agency Approvals & Certifications CE
Maximum Operating Humidity Units %
Maximum Operating Temperature 85
Maximum Operating Temperature Units C
Minimum Operating Temperature 0
Minimum Operating Temperature Units C
Depth Metric 133.35
Depth 133.35mm
Depth Metric Units mm
Depth (US) 5.25in
Height Metric 3.98
Height 3.98mm
Height Metric Units mm
Height (US) 15in
Max Operating Humidity + Units %
Max Operating Temperature + Units 85C
Min Operating Temperature + Units 0C
Weight US 0.04
Weight US Units lbs
Weight Metric 0.02
Weight Metric Units kg
Width Metric 30.75
Width 30.75mm
Width Metric Units mm
Width (US) 1.21in
Warranty Period Three Year
Warranty Type Customer Carry-in or Mail-in Rapid Replacement Service