1875-Watt High-Power Converter for Single-Voltage Appliances

This 1875-watt electrical converter is designed to help you operate your dual voltage appliances worldwide. Plug in up to three devices at once using the polarized adapter plugs and the converter unit. There's an outlet that can be used as a basic plug adapter for dual voltage applications, another outlet that converts foreign 220V/240V electricity to 110/120V for 26–1875 watt appliances and a 1A USB port to charge your USB devices. Your devices and appliances are safeguarded against electrical spikes and surges with the built-in surge protector.

Manufacturer Part Number
TS703CRN
EAN/UPC
0039052012426,039052012426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adapter plug type(s): A, B, C, E, F, G, I