G20CB-DB71-GTX1070 Desktop Computer

6th gen Intel® Core™ i7 processor, 1TB 7200RPM hard drive and desktop-grade NVIDIA® GeForce® GTX 1070 graphics for high-end HD-quality gaming performance and 4K video playback12.5-liter design a fraction the size of a full-size PC for space-saving convenience

Active and passive thermal design
 for cool and quiet operation8 million lighting options in 3 zones lets you select your desired color combinations

Intel Ethernet LAN with GameFirst II game-packet prioritization and high-speed AC Wi-Fi
 delivers the smoothest online gaming experience

SonicMaster sound with Maxx audio control
 for loud, precise and ear-pleasing audio performance

ASUS Aegis application
 for system monitoring and temperature control

Included gaming keyboard and mouse
 for responsive and comfortable control

Deceptively Powerful

ROG G20CB Compact Gaming Desktop PC is designed for you to dominate your game without the bulk of a traditional gaming PC. Housed in a compact 12.5-liter case, experience incredibly sharp visuals and speed thanks to the 6th gen Intel® Core™ i7 processor, desktop-grade NVIDIA® GeForce® GTX 1070 graphics card and high-speed 1TB 7200RPM hard drive that delivers top-end performance all in a size that reshapes what you knew of gaming PCs.

Armed for Victory

Under the hood, ROG G20 has a 6th gen Intel Core i7 processor to maximize your multitasking power. Get the performance to take on the most demanding tasks from playing the latest games at their highest settings to watching videos in crystal-clear 4K UHD quality.

Thrilling Visuals

Featuring desktop-grade NVIDIA GeForce 10-series graphics, ROG G20 draws you into immersive world of colors and visuals in HD resolution. G20 adds another dimension to gaming with NVIDIA 3D Vision Surround bringing a full stereoscopic 3D while providing VR Ready experience to you. What’s more, G20 is perfect for resource-heavy work apps, so you can you create awesome websites and 3D models.

Make it Yours

ROG G20 has a bold design that features a matte-black finish, aggressive lines and Mayan-inspired markings. Customizable lighting effects showcase up to 8 million colors across the chassis, reflecting the feel of any game you're playing to take your experience to a whole new level.

Quietly Cool  

ROG G20 is designed with no visible exterior side exhaust vents to keep it looking sharp and clean. The passive thermal design takes advantage of natural convection with a hidden airflow channel that ensures quiet and efficient heat management. While active cooling uses two internal fans to further enhance heat dissipation, making ROG G20 ideal for marathon gaming sessions.

Frag the Lag 

The latest Intel® Gigabit Ethernet frees the load from the processor and enhanced connection stability—a double win for online gaming. Adding more online game optimizing support is ROG GameFirst II with game-packet prioritization. Featuring two modes, GameFirst II EZ Mode lets you effortlessly select settings to lower lag;while Advanced Mode gives you full control. Either way, game up to eight times faster than just standard Ethernet even with heavy network traffic. If you’re using a wireless signal instead, no problem. G20 has built-in AC Wi-Fi delivering up to three times the speed of past wireless N connectivity.

Manufacturer Part Number
G20CB-DB71-GTX1070
EAN/UPC
0889349458587,889349458587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

Windows 10 Home 64-bit

 
Processor

6th generation Intel® Core™ i7-6700 Processor


 Chipset

Intel® H170


 Graphic

NVIDIA® GeForce GTX 1070 8GB

 
Memory

16GB dual-channel 2133MHz DDR4


 Storage

1TB 7200RPM HDD drive

 
Optical Drive

Slim tray Super Multi DVD burner


 Wireless Data Network

802.11ac, Bluetooth V4.0

 LAN

10/100/1000 Mbps

 
Audio

SonicMaster
High Definition 7.1 Channel Audio

 
Front I/O Ports

1 x Headphone
1 x Microphone
2 x USB 3.0

 
Back I/O Ports

2 x USB 3.1
2 x USB 3.0
2 x USB 2.0
1 x HDMI-Out
1 x Dual-link DVI-D
1 x VGA D-sub
1 x RJ45 LAN
1 x 7.1 Channel Audio
1 x Kensington Lock
2 x DC-in
1 x Built-in Wi-Fi antenna


 Power Supply

180 W + 230 W Power adaptor


 Dimensions

4.09 x 14.09 x 13.4 inch (WxDxH)

 
Weight

6.38 kg (14 lb)

 
Software

Anti-Virus Trial
ASUS Lighting
ASUS WebStorage
ASUS Command
Ai Charger ll
Intel Rapid Start Software
Lucid Virtu
MaxxAudio